EN
  • EN
  • DE

ADUCM322BBCZ-RL

Part No ADUCM322BBCZ-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 96CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 96-CSPBGA (6x6)
Manufacturer Analog Devices Inc.
Series ADuCM
Package Reel - TR
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 80MHz
Connectivity I²C, MDIO, SPI
Peripherals POR, PWM, WDT
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.9V ~ 3.6V
Data Converters A/D 16x12b; D/A 8x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting Surface Mount
Package 96-TFBGA, CSPBGA
Case / Package 96-CSPBGA (6x6)
Family Name ADUCM322
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860534-ADUCM322BBCZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUCM322BBCZ-RL CAD Model

Description

Analog Devices Inc. ADUCM322BBCZ-RL Microcontroller

The ADUCM322BBCZ-RL is a highly integrated microcontroller solution designed for precision analog control and monitoring applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this microcontroller is part of their renowned ADuCM322 series, which is known for its robust performance and energy efficiency.

At the heart of the ADUCM322BBCZ-RL is a 32-bit ARM Cortex-M3 processor, which provides a powerful computing platform with a maximum clock speed of 26 MHz. This ensures swift processing of complex algorithms and real-time data handling, making it an ideal choice for industrial control systems, smart sensing applications, and IoT devices.

The device is equipped with a range of precision analog peripherals, including a 24-bit sigma-delta analog-to-digital converter (ADC) that delivers high-resolution measurements. This ADC is complemented by a 12-bit digital-to-analog converter (DAC), providing precise output control. The integration of these components allows for exceptional signal acquisition and control, crucial for applications requiring accurate data conversion and manipulation.

For connectivity, the ADUCM322BBCZ-RL features a variety of interfaces including UART, I2C, SPI, and GPIOs, enabling easy communication with external devices and peripherals. These interfaces facilitate the creation of complex, interconnected systems while maintaining flexibility in design and implementation.

The microcontroller also boasts an internal 128 kB Flash memory and 32 kB SRAM, providing ample space for application code and data storage. This generous memory capacity allows developers to implement sophisticated programs without worrying about running out of space.

Encased in a 64-LFCSP (7x7) package, the ADUCM322BBCZ-RL is designed for reliability and durability. Its compact form factor makes it suitable for space-constrained applications while maintaining a robust set of features.

Furthermore, the device operates within an extended temperature range of -40°C to +125°C, ensuring stable performance in harsh environmental conditions. This temperature resilience, combined with low power consumption, makes the ADUCM322BBCZ-RL an excellent choice for portable and remote applications where power efficiency and reliability are paramount.

Overall, the ADUCM322BBCZ-RL from Analog Devices Inc. is a versatile and powerful microcontroller that offers a perfect balance of performance, precision, and power efficiency, making it a top choice for engineers and designers in various high-demand applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2763 $57.8289
8+ $15.8163 $126.5304
12+ $15.3222 $183.8664
16+ $14.8279 $237.2464
21+ $14.3336 $301.0056
27+ $12.8508 $346.9716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,363 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess