EN
  • EN
  • DE

UPD43257BGU70LLE2

Part No UPD43257BGU70LLE2
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993398-UPD43257BGU70LLE2
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD43257BGU70LLE2 CAD Model

Description

The UPD43257BGU70LLE2 is a static random-access memory (SRAM) chip manufactured by NEC (now Renesas Electronics). This high-speed SRAM is designed for applications requiring fast data access and storage, such as cache memory, embedded systems, and high-performance computing.

Applications:

  • Cache Memory: Used in CPUs and other processors as a fast cache memory to improve performance.
  • Embedded Systems: Integrated into embedded systems for storing program code and data.
  • Networking Equipment: Employed in routers, switches, and other networking devices for packet buffering and data storage.
  • Industrial Control Systems: Used in industrial control systems for data logging and real-time data processing.
  • Medical Equipment: Found in medical devices for storing patient data and performing complex calculations.

Features:

  • High-Speed Access: Offers very fast read and write access times, enabling high-performance operation.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Supports a wide range of operating voltages, providing flexibility in system design.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels for easy interfacing with other components.
  • Byte Enable Control: Allows for byte-wide access to memory locations, improving data transfer efficiency.

Benefits:

  • Improved System Performance: Fast access times enhance the performance of systems requiring quick data storage and retrieval.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices and reduces overall energy costs.
  • Flexible System Design: Wide operating voltage range and TTL compatibility simplify system design and integration.
  • Enhanced Data Integrity: Reliable data storage ensures data integrity and prevents data corruption.
  • Cost-Effective Solution: Provides a cost-effective solution for high-speed memory requirements.

Technical Specifications:

  • Memory Size: 256K x 8 bits
  • Access Time: 70 ns
  • Operating Voltage: 5V
  • Operating Temperature: -40°C to +85°C
  • Package: SOJ

The UPD43257BGU70LLE2 SRAM chip is a reliable and high-performance memory solution for a variety of applications. Its fast access times, low power consumption, and flexible design make it an ideal choice for designers seeking to optimize system performance and efficiency.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess