EN
  • EN
  • DE

UPD43256BGU-A10

Part No UPD43256BGU-A10
Manufacturer NEC
Catalog Electronic Wholesale
Description 256K-BIT CMOS STATIC RAM 32K-WORD BY 8-BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1277776-UPD43256BGU-A10
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD43256BGU-A10 CAD Model

Description

The UPD43256BGU-A10 is a 256Kbit (32K x 8) Static Random Access Memory (SRAM) device manufactured by NEC. It's designed for applications needing fast data access and low power consumption. This SRAM is commonly found in embedded systems, cache memory, and various electronic devices needing quick data storage and retrieval.

Applications:

  • Embedded Systems: Used for storing program code and working data in microcontrollers and embedded systems.
  • Cache Memory: Employed as cache memory in processors to speed up data access.
  • Instrumentation: Found in instruments that require the storage of measurement data.
  • Industrial Control Systems: Utilized in industrial controllers for storing configuration data.
  • Robotics: Integrated into robotic systems to store control algorithms and sensor data.

Features:

  • 256Kbit Density: Provides a storage capacity of 256Kbits organized as 32K x 8 bits.
  • Fast Access Time: Typically offers a fast access time of 100ns, ensuring quick data retrieval.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying system design.
  • TTL Compatibility: Compatible with TTL logic levels.
  • Standard Packaging: Available in industry-standard DIP (Dual In-line Package) for ease of integration.

Benefits:

  • High Speed Performance: Allows for quick data access and improved processing speed.
  • Energy Efficient: Low power consumption enables longer battery life in portable and battery-backed systems.
  • Simplified Integration: TTL compatibility and DIP packaging make it easy to integrate into existing systems.
  • Reliable Data Storage: Provides stable and reliable data retention for critical information.

Technical Specifications:

The UPD43256BGU-A10 typically operates at 5V with an access time of 100ns. The operating temperature range is usually between 0°C to 70°C. The device features separate data input and output pins and is packaged in a standard DIP. Consult the datasheet for complete specifications.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess