EN
  • EN
  • DE

UPD431000AGZ-85LL-KJH

Part No UPD431000AGZ-85LL-KJH
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025604-UPD431000AGZ-85LL-KJH
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD431000AGZ-85LL-KJH CAD Model

Description

The UPD431000AGZ-85LL-KJH is a high-speed 1 Mbit (128K x 8-bit) Static Random Access Memory (SRAM) manufactured by NEC. It is designed for applications requiring fast data access and low power consumption.

Applications:

  • Cache memory
  • Buffer memory
  • High-speed data storage
  • Embedded systems
  • Networking equipment

Features:

  • High-speed access time: 85 ns access time ensures fast data retrieval.
  • Low power consumption: Reduces energy usage and heat generation.
  • Single 5V power supply: Simplified power requirements.
  • TTL compatible inputs and outputs: Easy integration with TTL logic.
  • 128K x 8-bit organization: Provides a convenient data storage structure.
  • Three-state outputs: Allows for easy memory expansion.
  • Available in a variety of packages: Provides flexibility in system design.

Benefits:

  • Improved system performance: Fast access time enables quick data processing.
  • Reduced power consumption: Extends battery life in portable applications.
  • Simplified system design: TTL compatibility and single power supply simplifies integration.
  • Increased memory capacity: 1 Mbit storage capacity allows for larger datasets.
  • Flexible integration: Three-state outputs facilitate memory expansion and bus sharing.

Additional Details:

The UPD431000AGZ-85LL-KJH is a asynchronous SRAM, meaning that read and write operations are controlled by external address, data, and control signals. It typically operates from a single 5V power supply and features TTL-compatible inputs and outputs for easy interfacing with standard logic circuits. The three-state outputs allow multiple memory devices to be connected to a common bus, simplifying memory expansion. Proper decoupling capacitors should be used close to the power supply pins to minimize noise and ensure stable operation. For specific details on timing characteristics, operating conditions, and package dimensions, refer to the manufacturer's datasheet. Its fast access time and low power consumption make it well-suited for a variety of high-performance applications.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
TE Connectivity
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
U-blox
Lowest to $110.7143
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess