The UPD431000AGZ-70LL is a 1Mbit (128K x 8) high-speed CMOS Static RAM (SRAM) manufactured by NEC. It is designed for applications requiring fast access times and low power consumption. The '70LL' indicates a 70ns access time and low-power operation. This memory component is commonly used in various embedded systems, cache memory, and other high-performance applications.
Applications
- Embedded Systems
- Cache Memory
- Networking Equipment
- Industrial Control Systems
- High-Speed Data Acquisition
Features
- High-speed access time (70ns)
- Low power consumption
- Single 5V power supply
- Fully static operation (no clock required)
- TTL compatible inputs and outputs
Benefits
- Fast Data Access: The 70ns access time allows for quick retrieval and storage of data, improving system performance.
- Low Power Consumption: Reduces energy usage, making it suitable for battery-powered devices and energy-efficient systems.
- Easy Integration: TTL compatible I/O simplifies interfacing with other digital components.
- Reliable Operation: Static operation ensures data retention without the need for refresh cycles.
- Versatile Use: Can be implemented in a wide range of applications due to its speed and power efficiency.
Additional Details
The UPD431000AGZ-70LL is typically available in a 32-pin DIP or SOJ package. It operates over a standard industrial temperature range. Refer to the datasheet for detailed information on power consumption, timing characteristics, and packaging options. It's designed for applications demanding high reliability and performance, making it a popular choice for memory solutions in various electronic devices.