EN
  • EN
  • DE

MT46H64M16LFBF-75:B

Part No MT46H64M16LFBF-75:B
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-266 64Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943658-MT46H64M16LFBF-75:B
Ultra Librarian 3D Model Ultra Librarian MT46H64M16LFBF-75:B CAD Model

Description

The MT46H64M16LFBF-75:B is a high-performance Double Data Rate 2 (DDR2) SDRAM component manufactured by Micron Technology Inc. This memory chip is designed for applications requiring substantial memory bandwidth and capacity, such as high-end computing, graphics processing, and networking equipment. It offers a balance of speed, density, and power efficiency.

Applications:

  • High-performance computing systems
  • Graphics cards and processing units (GPUs)
  • Networking devices (routers, switches)
  • Embedded systems requiring large memory capacity
  • Industrial automation equipment

Features:

  • Capacity: 64 Meg x 16
  • DDR2 Technology: Utilizes DDR2 architecture for increased bandwidth and performance compared to DDR.
  • Data Rate: -75 denotes a specific data transfer rate, indicating the speed at which the memory can operate.
  • Interface: High-speed data interface for efficient communication with the memory controller.
  • Low Power Consumption: Optimized for low power operation, crucial for mobile and embedded applications.
  • Advanced Packaging: Typically offered in a FBGA (Fine-pitch Ball Grid Array) package for space-efficient mounting and improved thermal performance.
  • Clock frequency: Operates with a specific clock frequency, dictating the timing of memory operations.

Benefits:

  • Increased System Performance: DDR2 technology provides significantly higher data transfer rates, boosting overall system performance.
  • Large Memory Capacity: The 64 Meg x 16 density allows for handling large datasets and complex applications.
  • Improved Power Efficiency: Lower power consumption translates to longer battery life in portable devices and reduced energy costs in servers.
  • Reliable Operation: Micron is a reputable manufacturer known for producing reliable and high-quality memory components.
  • Enhanced Graphics Capabilities: In graphics applications, this memory chip enables smoother rendering and faster texture loading.

Additional Details:

The MT46H64M16LFBF-75:B DDR2 SDRAM operates at a specific voltage level (typically 1.8V) and requires a compatible memory controller to function correctly. Timing parameters such as CAS latency (CL), RAS-to-CAS delay (tRCD), and RAS precharge time (tRP) are critical for optimal performance and must be configured appropriately. The ':B' suffix likely denotes specific temperature and quality testing grades, indicating industrial temperature range and specific production lot. Consult the official Micron datasheet for detailed timing specifications, power consumption characteristics, and operating conditions.

You May Also Be Interested in

Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess