EN
  • EN
  • DE

UPD431000ACZ-10L

Part No UPD431000ACZ-10L
Manufacturer NEC
Catalog Custom Parts (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DIP
RoHS Compliant
Win Source Part Number 1206424-UPD431000ACZ-10L
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD431000ACZ-10L CAD Model

Description

The UPD431000ACZ-10L is a 1 Mbit (128K x 8) High-Speed CMOS Static RAM (SRAM) manufactured by NEC. It is designed for applications requiring fast access times and low power consumption. This SRAM is ideal for use in cache memory, buffer memory, and other high-performance memory applications.

Applications

  • Cache Memory: Used in microprocessors and microcontrollers to provide fast access to frequently used data.
  • Buffer Memory: Employed in data communication systems to temporarily store data during transmission.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs) and other industrial automation equipment.
  • Medical Devices: Utilized in medical imaging equipment and patient monitoring systems.
  • Aerospace Applications: Used in avionics systems and satellite communication equipment.

Features

  • High-Speed Access Time: Provides fast access times, typically around 10ns, enabling high-performance operation.
  • Low Power Consumption: Consumes low power, making it suitable for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying system design.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels, allowing for easy integration with other digital circuits.

Benefits

  • Fast Data Access: Enables rapid data retrieval, improving overall system performance.
  • Energy Efficiency: Reduces power consumption, extending battery life in portable devices.
  • Reliable Operation: Provides stable and reliable performance over a wide range of operating conditions.
  • Simple Integration: Easy to integrate into various electronic systems.
  • Wide Operating Temperature Range: Suitable for use in industrial and harsh environment applications.

Additional Details

The UPD431000ACZ-10L is typically available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Key specifications include the access time, supply voltage, operating temperature range, and standby current. Detailed electrical characteristics, such as input capacitance, output capacitance, and timing parameters, can be found in the NEC datasheet. Proper decoupling capacitors should be used to minimize noise and ensure stable operation.

You May Also Be Interested in

VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess