EN
  • EN
  • DE

UPD424101V-10

Part No UPD424101V-10
Manufacturer NEC
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1189550-UPD424101V-10
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD424101V-10 CAD Model

Description

The uPD424101V-10 is a 4Mbit (256K x 16) Dynamic Random Access Memory (DRAM) chip manufactured by NEC. This memory component is designed for applications requiring fast data access and moderate storage capacity. The '-10' likely refers to its access time, indicating 100ns.

Applications

  • Graphics Cards
  • Printers
  • Older Computer Systems
  • Embedded Systems
  • Various Memory Modules

Features

  • Memory Size: 4Mbit (256K x 16 bits)
  • Access Time: 100ns
  • Refresh Rate: Standard Refresh
  • Supply Voltage: 5V
  • Package: SOJ or ZIP
  • Technology: DRAM
  • Operating Temperature: Standard Commercial

Benefits

  • Moderate Capacity: Provides ample memory for various graphics and data storage purposes.
  • Fast Access Time: Enables quick data retrieval, improving system performance.
  • Standard Voltage: Operates on a standard 5V supply, simplifying integration.
  • Cost-Effective: DRAM technology offers a cost-effective memory solution.
  • Established Technology: A well-understood and reliable memory type.

Additional Details

The uPD424101V-10 DRAM chip is designed for use in a variety of applications where fast access to data is critical. The 256K x 16 organization allows for efficient storage and retrieval of 16-bit data words. The 100ns access time ensures quick data access. The chip requires periodic refresh cycles to maintain data integrity. The package type (SOJ or ZIP) depends on the specific manufacturing configuration. The uPD424101V-10 is suitable for applications where memory capacity is a constraint and faster SRAM is not required.

You May Also Be Interested in

Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
Need more? Email Us
Rochester Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess