EN
  • EN
  • DE

UPD41102G-3

Part No UPD41102G-3
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986850-UPD41102G-3
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD41102G-3 CAD Model

Description

The UPD41102G-3 is a high-speed static RAM (SRAM) manufactured by NEC. It's designed for applications requiring fast data access and low power consumption. This SRAM is ideal for use in cache memory, buffer memory, and other high-performance memory systems.

Applications

  • Cache Memory
  • Buffer Memory
  • High-Speed Data Acquisition Systems
  • Digital Signal Processing (DSP) Systems
  • Microprocessor Systems
  • Embedded Systems
  • Graphics Processing Units (GPUs)

Features

  • Fast Access Time: Enables rapid data retrieval and storage.
  • Low Power Consumption: Reduces energy usage and heat generation.
  • TTL Compatibility: Allows easy integration with TTL logic circuits.
  • Single 5V Power Supply: Simplifies power supply requirements.
  • Three-State Output: Facilitates memory expansion and bus sharing.
  • High Density: Provides large storage capacity in a compact package.
  • High Reliability: Designed for long-term performance and data integrity.

Benefits

  • Improved System Performance: Fast access time enhances overall system speed.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.
  • Simplified System Design: TTL compatibility eases integration with existing logic circuits.
  • Increased Storage Capacity: High density allows for larger data sets to be stored.
  • Enhanced Data Integrity: High reliability ensures data is stored accurately and securely.
  • Cost-Effective Solution: Provides a balance of performance, capacity, and price.
  • Smaller Footprint: Compact package reduces board space requirements.

Additional Details

The UPD41102G-3 is typically organized as 128K x 8 bits, providing a total storage capacity of 1 Mbit. The access time is typically 35ns. The SRAM operates from a single 5V power supply and consumes relatively little power in active and standby modes. It's available in various packages, including DIP and SOP. These SRAMs are used in a wide range of applications from networking equipment to industrial controllers requiring fast, reliable memory access.

You May Also Be Interested in

Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess