EN
  • EN
  • DE

UPD41102C1S

Part No UPD41102C1S
Manufacturer NEC
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1154845-UPD41102C1S
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD41102C1S CAD Model

Description

The uPD41102C1S is a 1024-word x 1-bit static RAM (SRAM) manufactured by NEC. This memory chip is designed for applications requiring fast access times and low power consumption. It is suitable for a wide range of embedded systems, data storage, and processing applications. The uPD41102C1S offers reliable data storage and retrieval, making it a versatile component in various electronic designs.

Applications:

  • Embedded systems: Microcontroller memory, data buffering.
  • Data storage: Temporary data storage, cache memory.
  • Digital signal processing (DSP): Data acquisition, signal analysis.
  • Industrial control systems: Data logging, process control.
  • Instrumentation: Data storage for measurement equipment.

Features:

  • Fast access time: Allows for quick data storage and retrieval.
  • Low power consumption: Suitable for battery-powered applications.
  • Static RAM (SRAM): Retains data without the need for refreshing.
  • Single 5V power supply: Simplified power supply requirements.
  • Three-state outputs: Allows for easy interfacing with other devices.
  • TTL compatible inputs and outputs: Compatible with standard logic circuits.
  • 1024-word x 1-bit organization: Provides a memory capacity of 1024 bits.

Benefits:

  • High-speed operation: Fast access time improves system performance.
  • Low power consumption: Extends battery life in portable applications.
  • Reliable data storage: SRAM technology ensures data integrity.
  • Simplified system design: Single power supply and TTL compatibility ease integration.
  • Versatile performance: Suitable for a wide range of applications.

Additional Details:

The uPD41102C1S typically features access times in the range of 70ns to 150ns, depending on the specific variant. It operates from a single 5V power supply and consumes relatively low power, making it suitable for battery-powered applications. The SRAM is organized as 1024 words x 1 bit, providing a total storage capacity of 1024 bits. The device features three-state outputs, allowing for easy interfacing with other devices on a shared bus. It is packaged in a DIP package. The operating temperature range is typically 0°C to +70°C. This SRAM is commonly used in applications where fast and reliable data storage is essential, such as in embedded systems and industrial control equipment. The chip is designed for ease of use and integration into various electronic circuits.

You May Also Be Interested in

Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Zilog
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess