EN
  • EN
  • DE

C71055

Part No C71055
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW USB CURRENT LIMIT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 700mA
Rds On (Typ) 60 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 202141-C71055
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C71055 CAD Model

Description

The Maxim Integrated Product C71055 emerges as a state-of-the-art solution in the realm of electronic components, designed to cater to the rigorous demands of modern-day applications. This product stands out for its exceptional performance, reliability, and versatility, making it an ideal choice for designers and engineers seeking to innovate and enhance their electronic systems.

Key Features

  • High Precision: The C71055 is engineered for accuracy, delivering precise measurements and stable performance across a variety of conditions.
  • Low Power Consumption: With energy efficiency in mind, this component operates at a low power, making it suitable for battery-powered and portable devices.
  • Robust Design: Built to withstand challenging environments, the C71055 ensures reliability and longevity even in harsh industrial settings.
  • Integration: The compact form factor of the product allows for seamless integration into complex circuits without compromising on space.

Applications

Maxim Integrated's C71055 is adept for a wide array of applications, including but not limited to:

  • Medical devices where precision and reliability are paramount.
  • Industrial control systems that require robust components capable of enduring tough conditions.
  • Portable and wearable technology where power efficiency is crucial for longer battery life.
  • Telecommunications equipment that demands high-performance parts for better connectivity and data processing.

Technical Specifications

The C71055 boasts an impressive set of technical specifications that ensure its suitability for various high-tech applications. With a focus on high precision and low power consumption, it meets the stringent requirements of the most demanding designs. Detailed technical data and application notes are available upon request to assist in the integration and utilization of this component.

In conclusion, Maxim Integrated's C71055 is a testament to the company's commitment to providing innovative, high-quality components that push the boundaries of what's possible in electronic design. Whether for industrial, medical, or consumer applications, the C71055 is poised to deliver unparalleled performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1945 $65.8350
65+ $1.8006 $117.0390
100+ $1.7452 $174.5200
140+ $1.6886 $236.4040
180+ $1.6320 $293.7600
240+ $1.4634 $351.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess