EN
  • EN
  • DE

SC11011CV/ADA

Part No SC11011CV/ADA
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 314403-SC11011CV/ADA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC11011CV/ADA CAD Model

Description

Product Overview: SC11011CV/ADA from Microchip Technology

The SC11011CV/ADA is a high-performance, precision integrated circuit from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, including automotive, industrial, aerospace, and consumer electronics, where reliability and efficiency are of paramount importance.

At the heart of the SC11011CV/ADA lies a robust architecture that ensures stable operation under varying conditions. It is built to meet stringent industry standards, offering both durability and high accuracy. The device's compact form factor makes it an ideal choice for space-constrained applications, while its power-saving features contribute to extended battery life in portable devices.

Key Features:

  • High Precision: The SC11011CV/ADA offers excellent precision, making it suitable for critical measurement and control systems.
  • Durability: Engineered to withstand harsh environments, this product is built to last, ensuring consistent performance over its lifespan.
  • Low Power Consumption: With power efficiency in mind, this device helps reduce overall energy usage, which is crucial for battery-powered applications.
  • Wide Operating Temperature Range: The device is designed to operate reliably across a broad temperature range, catering to diverse environmental conditions.
  • Integration: Microchip's SC11011CV/ADA seamlessly integrates with other Microchip components, offering a cohesive solution for complex systems.

The SC11011CV/ADA is not just a standalone product; it is part of Microchip's larger ecosystem of hardware and software tools. This integration empowers designers and engineers to streamline their development process, from initial design to final deployment. Whether it's for a sophisticated automotive sensor system or a critical aerospace component, the SC11011CV/ADA from Microchip Technology delivers the performance and reliability that professionals demand.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Microchip Technology website or contact their customer service and sales team.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0485 $60.5820
28+ $4.1430 $116.0040
44+ $4.0136 $176.5984
60+ $3.8843 $233.0580
77+ $3.7549 $289.1273
103+ $3.3657 $346.6671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess