EN
  • EN
  • DE

UPD4052BC

Part No UPD4052BC
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024053-UPD4052BC
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD4052BC CAD Model

Description

The UPD4052BC is a high-speed, low-power CMOS static RAM (SRAM) manufactured by NEC. It is organized as 4,096 words by 4 bits and is designed for use in a wide range of memory applications where fast access times and low power consumption are critical.

Applications

  • Buffer memories
  • Cache memories
  • Workstation Memory
  • Digital Signal Processing (DSP) systems
  • Microprocessor systems

Features

  • High-speed access time: Offers fast data retrieval and storage.
  • Low power consumption: Minimizes power requirements, making it suitable for battery-powered devices.
  • CMOS technology: Provides excellent noise immunity and low standby current.
  • TTL compatible inputs and outputs: Allows easy interface with TTL logic circuits.
  • 4096 x 4-bit organization: Provides a compact memory solution for various applications.
  • Single +5V power supply: Operates with a single, standard power supply voltage.

Benefits

  • Improved system performance: The fast access time enhances the overall speed of the system.
  • Extended battery life: Low power consumption contributes to longer battery operation in portable devices.
  • Reduced system cost: TTL compatibility simplifies interfacing and reduces the need for additional components.
  • High reliability: CMOS technology ensures stable and reliable operation.

Additional Details

The UPD4052BC is typically available in a DIP (Dual In-line Package) or SOP (Small Outline Package) package. It features asynchronous operation, meaning that no external clock signal is required for memory access. The device supports a standard memory cycle, with read and write operations controlled by address lines, chip enable (CE), output enable (OE), and write enable (WE) signals. The operating temperature range typically spans from 0°C to +70°C, making it suitable for commercial applications.

You May Also Be Interested in

Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess