EN
  • EN
  • DE

UPC822G2-T1

Part No UPC822G2-T1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391193-UPC822G2-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC822G2-T1 CAD Model

Description

The UPC822G2-T1 is a silicon monolithic integrated circuit manufactured by NEC. This device is primarily designed for use in FM front-end applications, specifically as a mixer for converting radio frequency (RF) signals to intermediate frequency (IF) signals. It operates at a high frequency and offers excellent performance in terms of noise figure and conversion gain, making it suitable for sensitive receiver applications.

Applications:

  • FM Tuners
  • Car Radio Front-Ends
  • Communication Receivers
  • Wireless Audio Devices

Features:

  • High Conversion Gain: Provides significant signal amplification during frequency conversion.
  • Low Noise Figure: Ensures minimal added noise, preserving signal integrity.
  • Single Supply Voltage Operation: Simplifies power supply requirements.
  • Built-in Oscillator Circuit: Reduces the need for external components and simplifies design.
  • Small Package: Allows for compact circuit designs.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to receive weak signals.
  • Simplified Circuit Design: Integrated oscillator and single supply voltage reduce component count and design complexity.
  • Compact Size: Suitable for miniaturized applications.
  • High Performance: Provides reliable and efficient frequency conversion.

Technical Details:

The UPC822G2-T1's key specifications include its operating frequency range, conversion gain, noise figure, and supply voltage. The device typically operates with a supply voltage of around 5V. The internal oscillator circuit is designed to provide a stable and accurate local oscillator signal. The package is a small surface mount type, ideal for high-density circuit boards.

Specifically, it's crucial to ensure proper impedance matching at the RF input and IF output for optimal performance. External components such as inductors and capacitors are often used to fine-tune the oscillator frequency and filter unwanted signals. Careful layout considerations are necessary to minimize parasitic effects and ensure stability.

This component is often paired with other NEC components in a complete receiver solution. Datasheets and application notes provided by NEC offer detailed guidance on implementing the UPC822G2-T1 in various FM receiver designs.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Via
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess