EN
  • EN
  • DE

UPC78N05H

Part No UPC78N05H
Manufacturer NEC
Catalog Electronic Wholesale
Description THREE TERMINAL POSITIVE VOLTAGE REGULATOR 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1277692-UPC78N05H
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC78N05H CAD Model

Description

The uPC78N05H is a three-terminal positive voltage regulator from NEC (now Renesas). It is designed to provide a stable 5V output voltage with a specified input voltage range. The device is commonly used in a wide range of electronic circuits to regulate the voltage supply for various components, ensuring stable and reliable operation.

Applications:

  • Microcontroller power supplies: Providing a stable 5V supply for microcontrollers in embedded systems.
  • Logic circuits: Regulating the voltage for TTL and CMOS logic circuits.
  • Sensor power supplies: Ensuring a stable voltage for sensors to maintain accurate readings.
  • Power supplies for small electronic devices: Providing regulated power for various consumer electronics.
  • Battery chargers: Providing a stable charging voltage for rechargeable batteries.

Features:

  • Fixed 5V output voltage: Provides a precise and stable 5V output.
  • Internal short-circuit current limiting: Protects the regulator and the load from short-circuit conditions.
  • Thermal overload protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Output transistor safe-area compensation: Ensures reliable operation over a wide range of load conditions.
  • TO-252 package: Allows for efficient heat dissipation.

Benefits:

  • Stable voltage supply: Provides a reliable and stable 5V output voltage, ensuring stable operation of connected components.
  • Overload protection: Built-in protection features prevent damage from short circuits and thermal overloads.
  • Simple to use: Requires minimal external components for operation.
  • Cost-effective: Provides a low-cost solution for voltage regulation.
  • Reliable performance: Ensures consistent and reliable performance in various applications.

Additional Details:

The uPC78N05H requires a minimum input voltage that is a few volts higher than the output voltage to maintain regulation, typically around 7V. It features a maximum input voltage rating that should not be exceeded to prevent damage to the regulator. A small capacitor (e.g., 0.1uF) is typically placed close to the input and output pins to improve stability and filter out noise. The device's thermal resistance is an important consideration for high-current applications, and a heat sink may be required to prevent overheating. The device is available in a TO-252 package, suitable for surface mounting. Careful layout practices are recommended to minimize noise and ensure stable operation. It features an internal reference voltage and error amplifier to maintain output voltage accuracy. The device is designed for use in non-isolated power supply applications.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess