EN
  • EN
  • DE

UPC78M12HF

Part No UPC78M12HF
Manufacturer NEC
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1181675-UPC78M12HF
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC78M12HF CAD Model

Description

The uPC78M12HF is a 3-Terminal Positive Voltage Regulator manufactured by NEC (now Renesas Electronics). This regulator provides a fixed 12V output voltage and is capable of delivering up to 500mA of output current. It is designed for a wide range of applications requiring a stable and regulated 12V power supply.

Applications

  • Power supplies for electronic circuits
  • Voltage regulation in industrial equipment
  • Battery chargers
  • Instrumentation
  • Microcontroller power supplies

Features

  • Output Voltage: Fixed 12V
  • Output Current: Up to 500mA
  • Input Voltage Range: Typically 14.5V to 30V
  • Protection Features: Short-circuit protection, over-temperature protection
  • Package: TO-220 package
  • Low Quiescent Current: Low standby current consumption
  • Thermal Overload Protection: Prevents damage from excessive heat.

Benefits

  • Stable Output Voltage: Provides a consistent 12V output despite variations in input voltage or load current.
  • Overload Protection: Protects the regulator and connected circuitry from damage due to overcurrent conditions.
  • Thermal Protection: Prevents overheating and ensures reliable operation.
  • Easy to Use: Simple three-terminal design simplifies integration into circuits.
  • Cost-Effective: Offers a low-cost solution for voltage regulation.
  • Reliable Performance: Designed for consistent performance in various operating conditions.

Additional Details

The uPC78M12HF requires minimal external components for operation, typically only input and output capacitors for stability. The TO-220 package allows for efficient heat dissipation with the use of a heat sink. Its internal protection features ensure safe and reliable operation, even under fault conditions. It's commonly used in projects requiring a reliable 12V power source from a higher voltage input. It's a robust and easy-to-implement solution for voltage regulation. Proper heat sinking is important if the regulator is expected to supply continuous high current.

You May Also Be Interested in

Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
NEC
Need more? Email Us
Rochester Electronics
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Winbond Electronics
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess