EN
  • EN
  • DE

UPC7805HF

Part No UPC7805HF
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391014-UPC7805HF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC7805HF CAD Model

Description

The UPC7805HF is a 3-terminal positive voltage regulator manufactured by NEC (now Renesas Electronics). This device is designed to provide a stable and regulated 5V output voltage from a higher input voltage. It is commonly used to maintain consistent power in numerous electronic applications.

Applications

  • Powering Microcontrollers: Providing stable 5V power to microcontrollers in diverse embedded systems.
  • Consumer Electronics Voltage Regulation: Used in various consumer devices like televisions, radios, and stereos.
  • TTL and CMOS Logic Circuits: Maintaining the correct voltage for digital logic components.
  • Battery Charging Systems: Implementing a regulated charging circuit for different types of rechargeable batteries.
  • Industrial Control Gear: Providing a stable power source for automation and process control equipment.

Features

  • Output Voltage: Provides a fixed 5V output.
  • Output Current: Can deliver up to 1A output current (with proper heat sinking measures).
  • Input Voltage Range: Typically operates effectively with input voltages from 7V up to 25V.
  • Built-in Short-Circuit Protection: Offers overload protection to prevent damage to the device and the circuitry connected to it.
  • Thermal Overload Shutdown: Powers down automatically upon sensing excessive heat to prevent damage.
  • High Ripple Rejection Ratio: Effectively filters unwanted voltage fluctuations to ensure a steady output.
  • Easy to Use 3-Terminal Package: Features simple input, output, and ground connections for ease of use.

Benefits

  • Stable and Reliable Power: Provides a stable 5V output, ensuring the reliable function of circuits connected to it.
  • Overload and Short-Circuit Protection: Prevents damage and extends the lifespan of the components.
  • Thermal Safeguards: Avoids overheating and potential damage under extreme conditions.
  • Simple Installation: Allows for straightforward integration into a variety of electronic designs.
  • Cost-Effective Regulation: Delivers a practical and inexpensive voltage regulation solution.
  • Improved Circuit Longevity: Supplies clean, stable power for enhanced reliability of the circuit.

Additional Details

The UPC7805HF generally uses a TO-220 package to help manage heat dissipation, especially when used at higher output current levels. It's important to include an appropriate heat sink when operating at high current loads to manage heat. To function correctly, it requires a minimum input voltage (usually around 7V), and it is important to avoid exceeding its maximum input voltage limits (approximately 35V) to safeguard the component. For best results, place bypass capacitors (like a 0.33uF capacitor on the input and a 0.1uF capacitor on the output) close to the regulator to improve its stability and transient performance. The Renesas Electronics datasheet should be consulted for detailed information on proper operating procedures, thermal considerations, and application examples.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess