EN
  • EN
  • DE

UPC5023GR-154-8JG-E1-A(2253PA)

Part No UPC5023GR-154-8JG-E1-A(2253PA)
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390902-UPC5023GR-154-8JG-E1-A(2253PA)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC5023GR-154-8JG-E1-A(2253PA) CAD Model

Description

The UPC5023GR-154-8JG-E1-A(2253PA) is a direct broadcast satellite (DBS) tuner integrated circuit (IC) manufactured by NEC. It is designed for satellite receivers and set-top boxes to handle the reception, downconversion, and demodulation of satellite signals. The IC converts high-frequency signals from the LNB (Low-Noise Block downconverter) to a baseband signal that can be processed for displaying TV channels.

Applications:

  • Satellite Receivers
  • Set-Top Boxes (STBs) for satellite TV
  • Direct Broadcast Satellite (DBS) Systems
  • Satellite TV Tuner Modules

Features:

  • Integrated Tuner Functionality: Combines several functions for satellite signal reception.
  • Low Noise Figure: Provides excellent signal reception with minimal added noise.
  • High Gain: Amplifies weak satellite signals to a level that can be processed.
  • Stable Local Oscillator: Ensures accurate frequency conversion of the signals.
  • Compact Package: Facilitates integration in space-constrained devices.
  • Automatic Gain Control (AGC): Keeps the output signal level stable despite input signal variations.

Benefits:

  • Improved Signal Quality: Provides a clearer and more reliable satellite TV picture.
  • Reduced System Cost: Integrating functions helps to reduce the external component count.
  • Smaller Footprint: Enables more compact receiver designs.
  • Enhanced Performance: Designed specifically for DBS signal reception.
  • Simplified Design: Simplifies the design and manufacturing process for satellite receivers.

This IC operates within the GHz range used in satellite communication. Its internal local oscillator is critical for converting high-frequency signals into a lower intermediate frequency (IF) signal. The IF signal is then demodulated to extract the audio and video information. The UPC5023GR-154-8JG-E1-A(2253PA) supports the performance and reliability of satellite receivers, complying with satellite broadcasting standards and offering an efficient solution for signal processing.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess