EN
  • EN
  • DE

UPC5022CT-083

Part No UPC5022CT-083
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390891-UPC5022CT-083
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC5022CT-083 CAD Model

Description

The UPC5022CT-083 is a direct broadcast satellite (DBS) tuner integrated circuit (IC) manufactured by NEC. It's a key component used in satellite receivers and set-top boxes to receive and process satellite signals. Specifically, it manages the downconversion and demodulation of signals transmitted from satellites, converting them into a format suitable for display on a television.

Applications:

  • Satellite Receivers
  • Set-Top Boxes (STBs) for satellite TV
  • Direct Broadcast Satellite (DBS) Systems
  • Satellite TV Tuner Modules

Features:

  • Integrated Tuner Functionality: Contains all essential elements for receiving and tuning satellite signals in one chip.
  • Low Noise Figure: Minimizes the amount of noise added to the signal during reception, improving signal clarity.
  • High Gain: Amplifies weak satellite signals to a usable level.
  • Stable Local Oscillator: Maintains a precise and stable frequency for accurate signal downconversion.
  • Compact Package: Allows for easy integration into various receiver designs.
  • Automatic Gain Control (AGC): Automatically adjusts the gain to maintain a consistent output signal level, regardless of input signal strength variations.

Benefits:

  • Improved Picture Quality: Provides a cleaner and more reliable satellite TV picture due to low noise and high gain.
  • Reduced System Complexity: Simplifies the design of satellite receivers by integrating multiple functions into a single IC.
  • Smaller Product Size: Enables smaller and more compact receiver designs.
  • Enhanced Reception Performance: Optimized for receiving weak satellite signals, ensuring reliable reception.

The UPC5022CT-083 operates within the GHz frequency range, characteristic of satellite communication bands. Its internal local oscillator is vital for downconverting the high-frequency satellite signals to a lower intermediate frequency (IF) suitable for further processing. The IC includes filtering and amplification stages to enhance the signal-to-noise ratio. Proper implementation ensures compliance with relevant satellite broadcasting standards, contributing to the overall quality and stability of satellite TV reception.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Need more? Email Us
NEC
Lowest to $25.0254

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess