EN
  • EN
  • DE

UPC4572G2-T2

Part No UPC4572G2-T2
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102562-UPC4572G2-T2
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC4572G2-T2 CAD Model

Description

The UPC4572G2-T2 is a dual operational amplifier manufactured by NEC. This amplifier is designed for a broad range of applications requiring precision and reliability. It features low noise, high gain, and excellent input characteristics, making it suitable for audio amplification, active filters, and instrumentation circuits. The dual configuration allows for efficient use of board space and simplifies circuit design where multiple op-amps are needed.

Applications:

  • Audio Amplifiers: Employed in preamplifiers, headphone amplifiers, and line drivers for high-quality audio reproduction.
  • Active Filters: Used in the design of low-pass, high-pass, band-pass, and notch filters for signal conditioning.
  • Instrumentation Amplifiers: Used in precision measurement systems for amplifying low-level signals with high accuracy and minimal noise.
  • Voltage Followers: Implemented as buffer amplifiers to isolate circuits and provide impedance matching.
  • Voltage Comparators: Utilized in comparator circuits for detecting voltage levels and triggering events.

Features:

  • Low Noise: Minimizes unwanted noise in sensitive applications, ensuring clear signal amplification.
  • High Gain: Provides significant amplification for weak input signals, enhancing signal detection and processing.
  • Excellent Input Characteristics: Offers low input bias current and input offset voltage for accurate signal processing, reducing errors.
  • Dual Operational Amplifier: Integrates two independent operational amplifiers in a single package, saving board space and simplifying layout.
  • Wide Supply Voltage Range: Operates with a wide range of supply voltages, providing flexibility in circuit design and power supply options.

Benefits:

  • Improved Signal Quality: Low noise and high gain contribute to enhanced signal clarity and accuracy in various applications.
  • Precise Signal Processing: Excellent input characteristics ensure accurate and reliable signal amplification, minimizing distortion.
  • Efficient Board Space Usage: Dual amplifier configuration reduces component count and simplifies PCB layout.
  • Design Flexibility: Wide supply voltage range simplifies integration into diverse electronic systems.
  • Stable Operation: Robust design ensures stable and predictable performance across various operating conditions.

The UPC4572G2-T2 is commonly available in surface-mount packages, which is ideal for modern PCB assembly. Its reliable performance and dual op-amp configuration make it a versatile choice for various electronic applications. Its low noise and high gain make it particularly well-suited for audio and instrumentation applications where signal integrity is crucial.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess