EN
  • EN
  • DE

MC7905CK

Part No MC7905CK
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077947-MC7905CK
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC7905CK CAD Model

Description

The MC7905CK is a 3-Terminal Negative Voltage Regulator manufactured by Freescale Semiconductor (NXP). It provides a fixed -5V output voltage with a current capability typically up to 1A, depending on heat sinking and input voltage. This regulator is designed for a wide range of applications requiring a stable negative voltage source.

Applications

  • Negative Voltage Power Supplies: Providing a stable -5V supply for various electronic circuits.
  • Microprocessor Power Supplies: Used in conjunction with positive voltage regulators to create dual-rail power supplies for microprocessors and microcontrollers.
  • Operational Amplifier Power Supplies: Supplying the negative voltage rail for operational amplifiers.
  • Logic Circuits: Powering logic circuits requiring a negative voltage.
  • Instrumentation: Used in test and measurement equipment requiring stable negative voltage references.

Features

  • Fixed -5V Output: Provides a precise and stable -5V output voltage.
  • Up to 1A Output Current: Can deliver up to 1A of current, depending on heat sinking.
  • Internal Short-Circuit Current Limiting: Protects the regulator from damage in case of a short circuit.
  • Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Safe-Operating-Area Protection: Limits the power dissipation to prevent device failure.

Benefits

  • Stable Negative Voltage: Provides a reliable -5V voltage source for sensitive electronic circuits.
  • Overload Protection: Prevents damage to the regulator and the connected circuitry in case of overload conditions.
  • Simplified Power Supply Design: Reduces the complexity of power supply design by providing a fixed output voltage.
  • Cost-Effective Solution: Offers a cost-effective solution for generating a stable negative voltage.
  • Easy to Use: Requires only a few external components for operation.

The 'CK' suffix typically indicates a TO-3 package, which is a metal can package designed for efficient heat dissipation. The MC7905CK requires a heat sink for operation at higher currents to prevent overheating. It is commonly used in linear power supplies and other applications requiring a stable and protected -5V voltage source. Proper heat sinking is critical to ensure reliable operation and prevent thermal shutdown.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess