Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277633-UPC2905AT-E2
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2905AT-E2 CAD Model

Description

The UPC2905AT-E2 is a fixed positive output voltage regulator manufactured by NEC (now Renesas Electronics). It is designed to provide a stable and regulated 5V output voltage from a higher input voltage. This regulator is commonly used in a variety of electronic devices to ensure consistent and reliable power supply for sensitive components.

Applications

  • Microcontroller Power Supplies: Providing a stable 5V supply for microcontrollers and digital logic circuits.
  • Sensor Power Supplies: Regulating voltage for analog sensors and instrumentation.
  • Battery Chargers: Regulating the charging voltage for battery-powered devices.
  • Power Adapters: Used in AC-DC power adapters to provide a regulated output voltage.
  • Embedded Systems: Providing a regulated power supply for various embedded applications.

Features

  • Fixed 5V Output Voltage: Provides a stable and regulated 5V output.
  • Low Dropout Voltage: Maintains regulation even with a low input-output voltage differential.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Overload Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits at the output.
  • Small Package Size: Allows for compact circuit designs.

Benefits

  • Stable Power Supply: Ensures consistent and reliable operation of electronic devices.
  • Protection Against Overloads: Prevents damage to the regulator and the load from excessive current or temperature.
  • Simplified Circuit Design: Reduces the complexity of power supply circuits.
  • Enhanced Reliability: Improves the overall reliability of electronic devices.
  • Cost-Effective Solution: Provides a cost-effective solution for regulated power supplies.

The UPC2905AT-E2 typically requires only a few external components for operation, such as input and output capacitors. Its low dropout voltage ensures that it can maintain regulation even when the input voltage is close to the output voltage. The overcurrent and thermal overload protection features protect the regulator and the load from damage due to excessive current or temperature. This voltage regulator is available in a variety of surface-mount and through-hole packages. It is a reliable and cost-effective choice for a wide range of applications where a stable 5V power supply is required.

The device's protection features make it suitable for applications where there is a risk of overloads or short circuits. Its low dropout voltage ensures that it can operate efficiently even with a low input voltage. The UPC2905AT-E2 is an essential component for ensuring the stability and reliability of electronic devices.

You May Also Be Interested in

Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690ER/TR
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14SOP
Lowest to $0.1607
ECAD model for SN74LVC00ANSR
Texas Instruments
FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT LINEAR REGULATORS | IC REG LINEAR 5V 1A 8SOIC
Lowest to $5.2993
ECAD model for TPS76750QDR
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE MICROPOWER DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2422CDR
YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140
Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13054B
Zowie
SURFACE MOUNT GLASS PASSIVATED JUNCTION ULTRAFAST EFFICIENT RECTIFIER
Need more? Email Us
ECAD model for UGF30D
Toshiba Semiconductor and Storage
Analog Multiplexer/Demultiplexer
Lowest to $3.2327
ECAD model for TC74VHC4053AFK

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention