EN
  • EN
  • DE

UPC2794GS-E1

Part No UPC2794GS-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description FREQUENCY DOWN CONVERTER FOR VHF TO UHF BAND TV/VCR TUNER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390426-UPC2794GS-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2794GS-E1 CAD Model

Description

The UPC2794GS-E1 is a Silicon RF Integrated Circuit manufactured by NEC. It's designed for high-frequency applications, specifically targeting low-noise amplifier (LNA) functionality in various communication systems.

Applications:

  • Wireless LAN (WLAN) systems: Used in the front-end receivers of WLAN devices to amplify weak signals and improve sensitivity.
  • GPS receivers: Employed to boost the satellite signals, enabling accurate positioning in navigation devices.
  • Cellular communication systems: Integrated into cellular base stations and mobile devices to enhance signal reception.
  • Satellite communication systems: Used in satellite receivers to amplify the downlink signals.
  • ISM band applications: Suitable for use in various Industrial, Scientific, and Medical (ISM) band devices.

Features:

  • Low Noise Figure: Provides excellent noise performance, minimizing the impact of noise on the received signal.
  • High Gain: Offers substantial gain to amplify weak signals effectively.
  • Wideband Operation: Operates over a broad frequency range, making it suitable for diverse applications.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.
  • Small Package Size: Available in a compact package, facilitating integration into space-constrained designs.

Benefits:

  • Improved Signal Sensitivity: The low noise figure and high gain enhance the receiver's ability to detect weak signals, improving overall system performance.
  • Extended Communication Range: The amplified signal allows for longer communication distances in wireless systems.
  • Enhanced Positioning Accuracy: In GPS applications, signal amplification improves the accuracy of positioning data.
  • Reduced Power Consumption: Low power consumption extends the operational life of battery-powered devices.
  • Simplified System Design: The integrated design reduces the number of external components required, simplifying system design and reducing board space.

The UPC2794GS-E1 operates on a single positive supply voltage and typically incorporates impedance matching circuitry to optimize performance. It is designed to be robust and reliable in demanding RF environments. Specific technical specifications include gain, noise figure, operating frequency range, supply voltage, and input/output impedance which should be consulted in the datasheet for particular application needs.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $20.5186
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $84.4190
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess