EN
  • EN
  • DE

UPC2758T-E3

Part No UPC2758T-E3
Manufacturer NEC
Catalog Electronic Wholesale
Description 3 V, SILICON MMIC FREQUENCY CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277616-UPC2758T-E3
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2758T-E3 CAD Model

Description

The UPC2758T-E3 is a Silicon Bipolar MMIC Wideband Amplifier manufactured by NEC (now Renesas Electronics). This amplifier is designed for high-frequency applications, offering excellent gain and bandwidth characteristics.

Applications:

  • Wireless Communication Systems: Used as a gain stage in receivers and transmitters.
  • CATV Amplifiers: Boosts signal strength in cable television distribution networks.
  • Satellite Communication Systems: Amplifies signals in satellite receivers and transmitters.
  • Instrumentation: Utilized in test and measurement equipment for signal amplification.
  • Microwave Communication Systems: Employed in microwave radio links and other high-frequency communication devices.

Features:

  • High Gain: Provides significant signal amplification.
  • Wide Bandwidth: Operates effectively over a broad frequency range.
  • Low Noise Figure: Minimizes added noise, ensuring good signal-to-noise ratio.
  • High Output Power: Delivers sufficient power for driving subsequent stages.
  • Internally Matched: Simplifies circuit design by reducing the need for external matching components.
  • Surface Mount Package: Facilitates easy integration into compact PCB layouts.

Benefits:

  • Improved System Performance: High gain and low noise figure enhance overall system sensitivity and signal quality.
  • Simplified Design: Internal matching reduces design complexity and component count.
  • Compact Solution: Surface mount package allows for dense PCB designs.
  • Increased Reliability: Silicon Bipolar technology provides robust and reliable performance.
  • Cost-Effective: Offers a balance of performance and cost for various applications.

Additional Details:

The UPC2758T-E3 typically operates with a single positive supply voltage. The amplifier's performance is characterized by parameters like gain, bandwidth, noise figure, output power, input/output VSWR (Voltage Standing Wave Ratio), and supply current. The internal matching network is designed to provide a good impedance match to a 50-ohm system, which is common in many high-frequency applications.

When using the UPC2758T-E3, it is important to follow the manufacturer's recommended biasing and decoupling techniques to ensure stable and optimal performance. Proper thermal management may also be necessary, especially at higher output power levels. Consult the datasheet for detailed specifications and application guidelines.

This amplifier is a popular choice for engineers designing high-frequency communication systems and other applications requiring broadband amplification. Its combination of high gain, low noise, and ease of use makes it a valuable component in many RF and microwave designs.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Lowest to $2.5606
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Lowest to $7.8205
Tyco Electronics
Lowest to $1.1071
Toko America Inc.
Need more? Email Us
Panasonic
Need more? Email Us
Intel
Lowest to $50.4238

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess