Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277612-UPC2757TB-E3
Manufacturer Homepage www.nec.com/
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name uPC2757
Introduction Date September 21, 2005
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UPC2757TB-E3 CAD Model

Description

The UPC2757TB-E3 is a Silicon Bipolar IC manufactured by NEC, designed as a wideband, high-gain amplifier suitable for various communication and instrumentation applications. This amplifier provides excellent gain and bandwidth characteristics, making it ideal for use in high-frequency circuits where signal amplification is critical. Its low noise figure ensures minimal signal degradation, contributing to the overall performance of systems in which it is implemented.

Applications:

  • CATV Amplifiers: Used to boost signal strength in cable television distribution networks.
  • Satellite Receivers: Employed in the front-end stages to amplify weak satellite signals.
  • Instrumentation Amplifiers: Utilized in test and measurement equipment for accurate signal amplification.
  • Wireless Communication Systems: Integrated into receiver chains to enhance signal reception sensitivity.
  • High-Frequency Oscillators: Can be used as a gain stage in oscillator circuits.

Features:

  • High Gain: Offers substantial signal amplification, enhancing the sensitivity of receiving circuits.
  • Wide Bandwidth: Operates effectively over a broad frequency range, accommodating various signal types.
  • Low Noise Figure: Minimizes signal degradation, improving the signal-to-noise ratio.
  • Silicon Bipolar Technology: Provides reliable performance and stable operation.
  • Surface Mount Package: Facilitates easy integration into printed circuit boards.

Benefits:

  • Improved Signal Sensitivity: Allows for the detection of weaker signals, extending the operational range of devices.
  • Enhanced System Performance: Contributes to the overall efficiency and accuracy of communication and instrumentation systems.
  • Reduced Signal Distortion: Maintains signal integrity, ensuring reliable data transmission.
  • Compact Design: Enables the development of smaller and more portable devices.
  • Cost-Effective Solution: Provides a balance of performance and affordability for various applications.

Technical Specifications:

The UPC2757TB-E3 typically operates with a supply voltage between 4.5V and 5.5V, offering a typical gain of around 20 dB at 1 GHz. Its low noise figure, typically around 3 dB, ensures minimal signal degradation. The operating temperature range is generally from -40°C to +85°C, making it suitable for use in a wide range of environmental conditions. The device comes in a small surface mount package, which helps in minimizing board space and simplifying assembly processes. Furthermore, it features internal biasing, simplifying external circuitry requirements and reducing component count.

You May Also Be Interested in

Texas Instruments
Tiva Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $22.3120
ECAD model for TM4C123GH6PMT7
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
Texas Instruments
17V Input, 6A Output, Synchronous Step Down Switcher With Integrated FET in 3.5mm x 3.5mm Package(SWIFT™)
Lowest to $1.0055
ECAD model for TPS54620RGY
Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
Vishay
Fast Infrared Transceiver Module (FIR, 4 Mbit/s) for 2.4 V to 3.6 V Operation | TXRX IRDA 4MBIT 2.5MM TOP 8-SMD
Lowest to $1.4773
ECAD model for TFDU6300-TT3
THine Electronics, Inc.
LVDS 24Bit COLOR HOST-LCD PANEL INTERFACE RECEIVER (Rising Edge Clock)
Lowest to $10.3854
ECAD model for THC63LVDR84B
Texas Instruments
3.3-V ABT OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $1.5553
ECAD model for SN74LVTH373NSR
Microchip Technology
50mA, 100mA and 150mA CMOS LDOs with Shutdown and ERROR Output
Lowest to $5.3089
ECAD model for TC1055-3.0VCT
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.6193
ECAD model for SN74HCT374DW

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3520 $60.8400
105+ $1.1092 $116.4660
160+ $1.0746 $171.9360
220+ $1.0399 $228.7780
280+ $1.0053 $281.4840
375+ $0.9013 $337.9875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,668 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention