The UPC2757T is a Silicon Bipolar MMIC Wideband Amplifier from NEC (now Renesas). This amplifier is designed for high-performance applications requiring wide bandwidth, high gain, and low noise figure. It's typically used in communication systems, test equipment, and various high-frequency circuits.
Applications:
- Cellular and PCS base stations
- Wireless LANs (WLAN)
- Cable TV (CATV) amplifiers
- Test and measurement equipment
- Satellite communication systems
Features:
- Wideband operation: DC to 6 GHz
- High gain: Typically 20 dB at 2 GHz
- Low noise figure: Typically 2.5 dB at 2 GHz
- High output power: Typically +15 dBm at 1 dB compression point
- Single positive supply voltage
- Small surface-mount package
Benefits:
- Excellent linearity and gain flatness across a wide frequency range
- Low noise performance for sensitive receiver applications
- High output power capability for driving subsequent stages
- Simplified bias circuitry with a single positive supply
- Reduced board space requirements due to its small package size
Additional Details:
The UPC2757T is fabricated using NEC's advanced silicon bipolar process, ensuring high performance and reliability. The amplifier is internally matched to 50 ohms, simplifying integration into existing systems. It's designed to operate over a wide temperature range, making it suitable for various environmental conditions. The device requires minimal external components, further reducing board space and cost. It's often used as a gain block in amplifier chains or as a driver amplifier for mixers and other components in high-frequency systems. The UPC2757T's robust design and high performance make it a popular choice for demanding wireless applications.