EN
  • EN
  • DE

UPC258C

Part No UPC258C
Manufacturer NEC
Catalog Electronic Wholesale
Description Bipolar Analog Integrated Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277592-UPC258C
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC258C CAD Model

Description

The UPC258C is a dual operational amplifier (op-amp) integrated circuit manufactured by NEC (now Renesas Electronics). It is designed for general-purpose amplification applications, offering a good balance of performance characteristics at a reasonable cost. This op-amp is commonly used in audio amplifiers, signal conditioning circuits, and other analog circuit designs.

Applications:

  • Audio amplifiers
  • Signal conditioning circuits
  • Active filters
  • Voltage followers
  • Instrumentation amplifiers

Features:

  • Dual operational amplifier: Contains two independent op-amps in a single package.
  • Low input bias current: Minimizes errors due to input impedance.
  • High open-loop gain: Provides high amplification for accurate signal processing.
  • Internal frequency compensation: Simplifies circuit design and ensures stability.
  • Short-circuit protection: Prevents damage from output short circuits.

Benefits:

  • Simplified circuit design: Dual op-amp in a single package reduces component count and board space.
  • Improved accuracy: Low input bias current minimizes errors and improves signal fidelity.
  • Enhanced performance: High open-loop gain provides accurate amplification for various applications.
  • Stable operation: Internal frequency compensation ensures stability and prevents oscillations.
  • Increased reliability: Short-circuit protection prevents damage from common circuit faults.

Technical Specifications:

The UPC258C typically features a supply voltage range of ±3V to ±16V. Its input bias current is typically in the range of nanoamperes, and its open-loop voltage gain is typically around 100 dB. The slew rate is generally a few volts per microsecond. It is commonly available in an 8-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The operating temperature range is typically from -20°C to +75°C.

The UPC258C op-amp provides a versatile and cost-effective solution for a wide range of analog circuit designs. Its combination of performance characteristics and ease of use makes it a popular choice among electronics engineers and hobbyists alike.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess