Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer Samsung Electro-Mechanics
Packaging Reel - TR
Capacitance 330 pF
Tolerance ±10%
Voltage - Rated 100V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Features Open Mode
Ratings AEC-Q200
Applications Automotive
Mounting Surface Mount, MLCC
Case / Package 0603 (1608 Metric)
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.035" (0.90mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 1276-6658-2,1276-6658-1,1276-6658-6
Standard Package 4,000
Win Source Part Number 1330646-CL10B331KC8WPNC
Ultra Librarian 3D Model Ultra Librarian CL10B331KC8WPNC CAD Model

Description

The Samsung Electro-Mechanics 1330646-CL10B331KC8WPNC is a ceramic capacitor that has a capacitance of 330 pF and a tolerance of ±10%.

  • Manufacturer: Samsung Electro-Mechanics
  • Capacitance: 330 pF
  • Tolerance: ±10%
  • Voltage Rating: 100V
  • Temperature Coefficient: X7R
  • Size/Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
  • Thickness: 0.035" (0.90mm)
  • Package: 4,000
  • Mounting Type: Surface Mount
  • Application: Automotive
  • ECCN: EAR99
  • HTSUS: 8532.24.0020
  • Other Part Numbers: 1276-6658-2,1276-6658-1,1276-6658-6
  • ROHS3 Compliant: Yes
  • Open Mode: Yes

You May Also Be Interested in

Kemet
CAP CER 1210
Need more? Email Us
ECAD model for C1210C681KDTACAUTO
Walsin Technology Corporation
CAP CER 47PF 100V C0G/NP0 0603
Lowest to $0.0070
ECAD model for 0603N470J101CT
Murata Electronics North America
CAP CER 2.2UF 100V X7S RADIAL
Need more? Email Us
ECAD model for RCEC72A225K3K1H03B
Murata Electronics North America
CAP CER 22PF 100V NP0 RADIAL
Need more? Email Us
ECAD model for RDE5C2A220J0K1H03B
Kemet
CAP CER 3.3UF 50V X7R 1210
Need more? Email Us
ECAD model for C1210C335M5RACTU
Murata Electronics North America
CAP CER 1000PF 50V C0G/NP0 RAD
Need more? Email Us
ECAD model for RDE5C1H102J0S1H03A
Kemet
COMSMDHIVOLTAGE.022UF 500V
Need more? Email Us
ECAD model for C1825C223MCGACAUTO
Kemet
CAP CER 68PF 200V C0G/NP0 RADIAL
Need more? Email Us
ECAD model for C315C680G2G5TA
Taiyo Yuden
CAP CER 0.22UF 6.3V X5R 0402
Need more? Email Us
ECAD model for JMK105BJ224KVHF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention