EN
  • EN
  • DE

UPC1379C

Part No UPC1379C
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description SYNCHRONIZATION SIGNAL PROCESSOR FOR B/W TV AND SMALL-SIZED COLOR TV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389987-UPC1379C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC1379C CAD Model

Description

The UPC1379C is a monolithic integrated circuit designed for use in video signal processing applications. Manufactured by NEC, this IC is often employed as a video amplifier or signal processor in devices such as TVs, VCRs, and other video equipment. Specific details on its exact functionality require detailed datasheet analysis.

Applications

  • Video Amplification in Televisions
  • Video Tape Recorders (VTRs)
  • Video Cameras
  • DVD Players
  • Video Monitors

Features

  • Wide bandwidth amplifier
  • High gain
  • Low noise characteristics
  • Designed for stable operation
  • Minimal external components required for basic operation
  • DC control capabilities (depending on specific configuration)

Benefits

  • Improved Picture Quality: Amplifies video signals to enhance sharpness and clarity on display screens.
  • Simplified Circuit Design: Integrated functionality reduces the need for numerous discrete components.
  • Lower System Cost: Cost-effective solution for video amplification needs.
  • Reliable Performance: Designed for stable and consistent operation in video processing applications.
  • Reduced Noise: Low noise design minimizes signal interference, leading to a cleaner video output.

Additional Details

The UPC1379C typically operates from a single power supply. The voltage and current requirements are specified in the NEC datasheet. The device is commonly packaged in a through-hole package for easy PCB mounting. Detailed electrical characteristics, including gain, bandwidth, and noise figure, are available in the official NEC datasheet. The UPC1379C has been a popular choice for video amplification due to its balance of performance and cost-effectiveness. It offers a reliable solution for various video signal processing needs. Always consult the official NEC datasheet for the most accurate and up-to-date specifications and application information.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2592 $58.7392
63+ $1.8538 $116.7894
97+ $1.7960 $174.2120
133+ $1.7383 $231.1939
172+ $1.6805 $289.0460
231+ $1.5061 $347.9091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess