EN
  • EN
  • DE
  • IT

UPC1246G

Part No UPC1246G
Manufacturer NEC
Catalog Electronic Wholesale
Description UPC1246C/G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277563-UPC1246G
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC1246G CAD Model

Description

The UPC1246G is a switching regulator control IC manufactured by NEC (later Renesas Electronics). It's designed for use in various power supply applications requiring efficient and stable voltage regulation.

Applications:

  • Switching power supplies
  • DC-DC converters
  • AC adapters
  • Battery chargers
  • Uninterruptible Power Supplies (UPS)

Features:

  • PWM (Pulse Width Modulation) control
  • Built-in oscillator
  • Overcurrent protection
  • Overvoltage protection
  • Undervoltage lockout (UVLO)
  • Soft-start function
  • Error amplifier
  • Totem-pole output driver

Benefits:

  • Efficient Power Conversion: PWM control enables efficient energy transfer, minimizing power losses and improving overall efficiency.
  • Stable Voltage Regulation: Feedback control ensures a stable output voltage despite variations in input voltage and load current.
  • Enhanced System Protection: Overcurrent and overvoltage protection features protect the power supply and connected devices from damage.
  • Reliable Startup: Soft-start function prevents inrush current during startup, improving reliability and extending component lifespan.
  • Simplified Design: Integrated oscillator and error amplifier reduce the number of external components required, simplifying circuit design.

The UPC1246G is commonly used in switching power supplies to convert AC voltage to a stable DC voltage. Its PWM control scheme regulates the output voltage by adjusting the duty cycle of the switching signal. The built-in oscillator provides the timing signal for the PWM controller, eliminating the need for an external oscillator. The error amplifier compares the output voltage to a reference voltage and adjusts the PWM duty cycle to maintain a constant output voltage.

The IC also includes several protection features to prevent damage to the power supply and connected devices. The overcurrent protection feature limits the output current in case of a short circuit or overload condition. The overvoltage protection feature shuts down the power supply if the output voltage exceeds a certain threshold. The undervoltage lockout feature prevents the power supply from operating if the input voltage is too low, protecting the IC from damage. The soft-start function gradually increases the output voltage during startup, preventing inrush current and improving reliability.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess