EN
  • EN
  • DE

UPC1246G-E1

Part No UPC1246G-E1
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102496-UPC1246G-E1
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC1246G-E1 CAD Model

Description

The UPC1246G-E1 is a monolithic integrated circuit primarily designed for use in audio applications, specifically as a sound processor in television receivers and audio equipment. It integrates various audio processing functions into a single chip to enhance sound quality and simplify circuit design.

Applications

  • Television Receivers: Functions as a sound processor to improve audio output and performance.
  • Audio Amplifiers: Used in audio amplifier circuits for sound enhancement and processing.
  • Audio Systems: Integrated into various audio systems such as radios and stereos for improved sound quality.

Features

  • Volume Control: Provides electronic volume control, enabling smooth and precise adjustments to the audio output level.
  • Tone Control: Includes tone control functions such as bass and treble adjustment, allowing users to customize the audio to their preferences.
  • Surround Sound Simulation: Offers surround sound simulation capabilities, creating a more immersive listening experience.
  • Low Distortion: Designed for low total harmonic distortion (THD), ensuring high-fidelity audio reproduction.
  • Low Noise: Incorporates low-noise circuitry to minimize background noise and improve the signal-to-noise ratio.

Benefits

  • Enhanced Audio Quality: Improves audio quality with functions such as volume control, tone control, and surround sound simulation.
  • User Customization: Allows users to customize the sound to their preferences with bass and treble adjustments.
  • Immersive Listening Experience: Creates a more immersive listening experience with surround sound simulation.
  • High-Fidelity Audio Reproduction: Ensures high-fidelity audio reproduction with low distortion and low noise.
  • Simplified Circuit Design: Integrates multiple audio processing functions into a single chip, simplifying circuit design.

Additional Details

The UPC1246G-E1 operates with a single power supply. The specific voltage required can vary, and it's essential to consult the datasheet for the correct operating voltage range. It is typically available in a multi-lead package suitable for surface mount technology (SMT), facilitating its integration into compact electronic devices. Proper heat sinking and decoupling are important for optimal performance and reliability.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Shindengen
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess