EN
  • EN
  • DE

UPC1100GS-E1-A

Part No UPC1100GS-E1-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389920-UPC1100GS-E1-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC1100GS-E1-A CAD Model

Description

The UPC1100GS-E1-A is a wideband amplifier IC manufactured by NEC, part of their UPC1100 series. It's designed for VHF/UHF applications, commonly used in TV tuners and communication equipment to amplify signals with low noise. The surface mount package makes it ideal for compact designs.

Applications:

  • TV Tuners: As an RF amplifier stage in analog television tuners (SMD).
  • VHF/UHF Receivers: Front-end amplifier for radio receivers in VHF and UHF bands (SMD).
  • Communication Equipment: General signal amplification in VHF/UHF communication circuits (SMD).

Features:

  • Wide Bandwidth: Operates efficiently across VHF and UHF frequencies.
  • Low Noise Figure: Minimizes the introduction of noise during amplification.
  • High Gain: Provides adequate signal amplification for improved signal strength.
  • Surface Mount Package (SOP): Suitable for compact circuit designs.

Benefits:

  • Improved Signal Reception: Enhances the ability to receive weak signals effectively.
  • Enhanced Signal Clarity: Reduces noise, leading to clearer and more reliable signals.
  • Compact Circuit Design: Surface mount package allows for smaller, more efficient boards.

Technical Specifications:

The UPC1100GS-E1-A is typically packaged in a small outline package (SOP). The typical gain is around 18 dB. Noise figure is usually below 5 dB. Operates on a single voltage supply. Always refer to the official datasheet for precise electrical characteristics and package details for accurate design implementation.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $25.0254
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess