EN
  • EN
  • DE

UPA1911TE

Part No UPA1911TE
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description P-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR SWITCHING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389255-UPA1911TE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA1911TE CAD Model

Description

The UPA1911TE is a P-channel power MOSFET designed for switching applications where efficiency and space are critical. Manufactured by NEC (now Renesas), it features low on-resistance and high-speed switching characteristics. This MOSFET is commonly used in DC-DC converters and load switches within portable devices and power management systems.

Applications

  • DC-DC Converters: Used in step-up, step-down, and inverting converters to efficiently regulate voltage.
  • Load Switches: Implemented for controlled power distribution in electronic circuits.
  • Power Management Systems: Applied in battery management and other power regulating functions.
  • Portable Devices: Commonly found in smartphones, tablets, and other mobile devices.

Features

  • P-Channel MOSFET: Offers simple gate drive circuitry.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • Small Surface Mount Package: Enables compact design and high-density PCB layouts.
  • High-Speed Switching: Minimizes switching losses for efficient power conversion.

Benefits

  • Increased Efficiency: Low RDS(on) minimizes power dissipation, enhancing efficiency.
  • Compact Solution: Small package footprint allows for space-saving designs.
  • Simplified Drive: P-channel configuration simplifies gate drive implementation.
  • Reliable Performance: Designed for stable and consistent operation under various conditions.

Technical Specifications

Key specifications include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Drain Current (ID), On-Resistance (RDS(on)), and Total Gate Charge (Qg). Consult the Renesas datasheet for the UPA1911TE for precise specifications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess