The TERSVB1V105M12C is a surface mount aluminum electrolytic capacitor manufactured by NEC. It is designed for use in various electronic devices to provide filtering, smoothing, and decoupling functions. Its compact size and high performance make it suitable for applications where space is limited and reliability is crucial.
Applications:
- Power supplies
- DC-DC converters
- Consumer electronics (e.g., TVs, audio equipment)
- Industrial control systems
- Automotive electronics
Features:
- Surface Mount Device (SMD) for easy automated assembly
- Aluminum electrolytic construction for high capacitance in a small package
- High ripple current capability
- Long life expectancy
- RoHS compliant
Benefits:
- Effective filtering and smoothing of DC voltage
- Reduces noise and voltage fluctuations in power circuits
- Enables smaller and more efficient power supply designs
- Provides stable performance in demanding applications
- Reduces manufacturing costs through automated assembly
Specifications:
- Capacitance: 1uF
- Voltage Rating: 35V
- Operating Temperature Range: -40°C to +85°C
- Capacitance Tolerance: ±20%
- Case Size: 4 x 5.4 mm
The TERSVB1V105M12C capacitor offers a reliable and compact solution for filtering and decoupling in a wide range of electronic applications. Its high performance and small size make it ideal for modern, space-constrained designs.