EN
  • EN
  • DE

SF10A200HPI

Part No SF10A200HPI
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 318647-SF10A200HPI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SF10A200HPI CAD Model

Description

The SF10A200HPI is a Schottky Barrier Rectifier manufactured by AUK Corp. This diode is designed for high-efficiency rectification, fast switching speeds, and low forward voltage drop, making it suitable for a wide array of power supply and circuit protection applications. It is typically available in a DO-220AC package.

Applications

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Polarity Protection applications
  • Free-wheeling diodes in inductive loads
  • Solar power systems
  • LED Lighting applications

Features

  • High Surge Current Capability: Provides robustness against transient surges.
  • Low Forward Voltage Drop: Minimizes power loss and enhances efficiency.
  • High Switching Speed: Enables efficient operation in high-frequency circuits.
  • High Reliability: Ensures stable performance under various operating conditions.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Improved Efficiency: Reduces energy waste in power conversion.
  • Enhanced System Reliability: Protects circuits from voltage spikes and reverse polarity.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation.
  • Compact Design: DO-220AC package allows for efficient space utilization.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The SF10A200HPI has a maximum repetitive peak reverse voltage (VRRM) of 200V and a maximum average forward rectified current (IF(AV)) of 10A. The forward voltage (VF) is typically around 0.6V at 10A. It operates within a temperature range of -55°C to +150°C. The DO-220AC package provides excellent thermal performance.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
LSI Computer Systems
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess