EN
  • EN
  • DE

RF8848-256

Part No RF8848-256
Manufacturer NEC
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088161-RF8848-256
Categories OEM Parts(O-R)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF8848-256 CAD Model

Description

The RF8848-256 is a highly integrated RF transceiver designed for various wireless communication applications. Manufactured by NEC, this component offers a compact solution for transmitting and receiving radio frequency signals, crucial in modern wireless systems. It is engineered to provide reliable performance and efficient power consumption, making it suitable for both portable and stationary devices.

Applications:

  • Wireless sensor networks
  • Remote control systems
  • IoT (Internet of Things) devices
  • Smart home automation
  • Wireless data transmission

Features:

  • High sensitivity receiver
  • Programmable output power
  • Low power consumption
  • Compact package
  • Integrated PLL (Phase-Locked Loop)

Benefits:

  • Enhanced wireless communication range
  • Extended battery life for portable devices
  • Reduced system cost due to high integration
  • Simplified design and assembly
  • Improved signal reliability

The RF8848-256 operates in a specific frequency band (details vary based on the specific variant) and supports various modulation schemes. Its small form factor allows for easy integration into space-constrained applications. The integrated PLL ensures stable and accurate frequency synthesis. The programmable output power allows the user to optimize the trade-off between range and power consumption, further enhancing the device's adaptability.

Technical Specifications (General):

  • Frequency Range: (Specific range varies by variant - consult datasheet)
  • Modulation: (FSK, GFSK, OOK - consult datasheet for supported types)
  • Data Rate: (Typical rates vary - consult datasheet)
  • Supply Voltage: Typically 2.0V to 3.6V
  • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

Essentra Components
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess