EN
  • EN
  • DE

RD3.3P-D-T2

Part No RD3.3P-D-T2
Manufacturer NEC
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291947-RD3.3P-D-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD3.3P-D-T2 CAD Model

Description

The RD3.3P-D-T2 is a Zener diode manufactured by NEC (now Renesas Electronics). This diode is designed to provide a stable reference voltage of approximately 3.3V when operating in the reverse breakdown region. Zener diodes are widely used for voltage regulation and overvoltage protection in various electronic circuits.

Applications

  • Voltage regulation in power supplies and electronic circuits.
  • Overvoltage protection to safeguard sensitive components.
  • Voltage clipping and clamping circuits.
  • Reference voltage generation for analog applications.
  • Transient voltage suppression (TVS).

Features

  • Precise Zener voltage of 3.3V (typical).
  • Low dynamic impedance for stable voltage regulation.
  • Small surface mount package for compact designs.
  • High surge current capability to withstand transient voltages.
  • Excellent temperature stability for reliable performance across a wide range of operating temperatures.

Benefits

  • Provides a highly stable and accurate voltage reference.
  • Protects circuits from potentially damaging voltage spikes and surges.
  • Simplifies circuit design by providing a known and stable voltage level.
  • Reduces the overall size and cost of electronic devices.
  • Improves the reliability and lifespan of electronic equipment.

Additional Details

The RD3.3P-D-T2 Zener diode finds application in diverse electronic systems, including consumer electronics, industrial control systems, and automotive electronics. Its compact size and robust performance make it a suitable choice for space-constrained and demanding environments. Specific details regarding power dissipation, reverse leakage current, and other critical parameters can be found in the device's datasheet. Zener diodes are indispensable components in ensuring the proper functioning and protection of electronic circuits by maintaining a consistent voltage level, even under fluctuating load conditions. They are essential in modern electronics.

You May Also Be Interested in

NXP / Nexperia
IC DVD/CD PLAYBACK 208LQFP / High Performance Multimedia IC
Need more? Email Us
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $2.2840
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Cypress Semiconductor Corp
FRAM 256Kbit Serial-I2C Interface 3.3V 14-Pin SOIC Tube / IC MEMORY 14SOIC
Lowest to $24.6603
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
Microchip Technology
IC CRYPTO 4.5KB I2C
Lowest to $0.5349

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6736 $60.0624
22+ $5.4759 $120.4698
33+ $5.3049 $175.0617
45+ $5.1340 $231.0300
59+ $4.9630 $292.8170
78+ $4.4491 $347.0298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess