EN
  • EN
  • DE

MAX6397SATA+T

Part No MAX6397SATA+T
Manufacturer Maxim Integrated
Catalog TVS - Mixed Technology
Description IC SW OVERVOLT PROT 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Technology Mixed Technology
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 207489-MAX6397SATA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6397SATA+T CAD Model

Description

The MAX6397SATA+T is a high-performance, low-voltage supervisory circuit designed by Maxim Integrated to monitor single or multiple system supply voltages. This component is ideal for portable and battery-powered equipment due to its low power consumption and small footprint.

Key Features

  • Voltage Monitoring: This device is capable of monitoring multiple voltages, ensuring that all system voltages remain within specified thresholds for optimal performance.
  • Adjustable Reset Threshold: The reset threshold can be programmed by the user, allowing for flexibility and customization for specific application requirements.
  • Low Quiescent Current: With its ultra-low current consumption, the MAX6397SATA+T is an energy-efficient solution, contributing to the extended battery life of portable devices.
  • Manual Reset: A manual reset input allows the user to initiate a system reset, providing an additional layer of system control.
  • Power Supply Glitch Immunity: The device ensures stable operation even in the presence of power supply glitches, enhancing system reliability.

Applications

The MAX6397SATA+T supervisory circuit is versatile and can be used in a wide range of applications, including:

  • Portable Devices
  • Consumer Electronics
  • Medical Devices
  • Automotive Systems
  • Industrial Control Systems

Technical Specifications

The device operates over a wide voltage range and features a compact SOT23 package, making it suitable for space-constrained applications. It is designed for extended temperature ranges, ensuring reliable operation under various environmental conditions.

Ordering Information

The MAX6397SATA+T is available in a tape and reel format, denoted by the "+T" suffix, facilitating automated assembly processes for high-volume production. For detailed ordering and product information, customers should refer to the Maxim Integrated official website or contact their sales representative.

You May Also Be Interested in

EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6623 $58.1805
75+ $1.5551 $116.6325
120+ $1.5015 $180.1800
170+ $1.3942 $237.0140
220+ $1.3406 $294.9320
270+ $1.2871 $347.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess