Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer NEC
Win Source Part Number 352314-PS7200D-1A-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS7200D-1A-E2 CAD Model

Description

The PS7200D-1A-E2 is a solid-state relay (SSR) manufactured by NEC. This device is designed for applications that demand electrical isolation and reliable switching performance, particularly in industrial and commercial settings. It offers a compact solution for controlling various AC or DC loads with enhanced safety and longevity.

Applications

  • Industrial control equipment: Used in automated machinery, robotics, and process control systems for switching actuators, solenoids, and other loads.
  • Building automation systems: Incorporated into HVAC (heating, ventilation, and air conditioning) systems, lighting control, and energy management for efficient control of building services.
  • Security systems: Employed in alarm systems, access control, and surveillance equipment for reliable switching of security devices.
  • Medical devices: Utilized in diagnostic and therapeutic equipment where electrical isolation and precise switching are crucial.
  • Test and measurement equipment: Found in automated test systems and instrumentation for switching signals and loads with high accuracy.

Features

  • High isolation voltage: Provides strong electrical isolation between the input and output circuits, protecting sensitive control circuitry from high-voltage loads.
  • Low on-state resistance: Minimizes power dissipation and voltage drop across the relay during conduction, improving energy efficiency.
  • Fast switching speed: Enables rapid response times for dynamic control applications, allowing for precise and efficient load management.
  • Compact package size: Facilitates high-density mounting on circuit boards, optimizing space utilization in compact equipment designs.
  • Long operational life: Solid-state design eliminates mechanical wear, ensuring extended service life and reduced maintenance requirements compared to electromechanical relays.
  • Zero-cross switching (for AC models): Reduces electrical noise and inrush current when switching AC loads, minimizing electromagnetic interference (EMI) and enhancing system reliability.

Benefits

  • Enhanced safety: High isolation voltage protects equipment and personnel from hazardous voltages and electrical faults.
  • Improved reliability: Solid-state design minimizes failures and downtime, leading to increased system uptime and reduced maintenance costs.
  • Reduced power consumption: Low on-state resistance minimizes energy waste, contributing to energy savings and reduced operating costs.
  • Precise control: Fast switching speed enables accurate and responsive control of loads, improving system performance and efficiency.
  • Simplified integration: Compact package and ease of use streamline system design and installation, reducing development time and costs.

Additional Details

The PS7200D-1A-E2 typically operates with a DC control voltage and switches AC or DC loads depending on the specific model. It employs optical isolation, where an LED and a photosensitive device provide electrical isolation. The device is commonly available in through-hole and surface-mount packages. Refer to the manufacturer's datasheet for detailed technical specifications, including input and output voltage and current ratings, isolation voltage, operating temperature range, and other relevant parameters. The "-E2" suffix may indicate specific packaging or performance characteristics, which are detailed in the datasheet.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ECAD model for LH1523AB
Vishay
DIP-6 SSR 1 FORM A
Lowest to $1.8525
ECAD model for LH1550AT
NEC
Relay SSR 50mA 1.4V DC-IN 2.5A 60V AC/DC-OUT 6-Pin PDIP Magazine
Need more? Email Us
ECAD model for PS710B-1A-A
IXYS
RELAY OPTOMOS 200MA SP-NO 6-SMD
Lowest to $7.1432
ECAD model for LCA127
Infineon Technologies
1 Form A Photo Darlington Telecomswitch
Need more? Email Us
ECAD model for LH1539AAC
Omron
MOS FET Relays | SSR RELAY SPST-NO 120MA 0-350V
Lowest to $3.0968
ECAD model for G3VM-351A
Vishay
RELAY SSR SPST 250V 300MA 6SMD
Lowest to $1.7657
ECAD model for LH1518AAB
Infineon Technologies
Need more? Email Us
ECAD model for LH1530AT
Infineon Technologies
Need more? Email Us
ECAD model for LH1536AAB

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8278 $73.1120
90+ $1.5006 $135.0540
135+ $1.4540 $196.2900
185+ $1.4062 $260.1470
240+ $1.3596 $326.3040
320+ $1.2186 $389.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,050 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention