EN
  • EN
  • DE

PS2706-1-E3

Part No PS2706-1-E3
Manufacturer NEC
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
RoHS Non-Compliant
Win Source Part Number 1001385-PS2706-1-E3
Categories OEM Parts(O-R)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2706-1-E3 CAD Model

Description

The PS2706-1-E3 is a high-performance, single-channel optocoupler manufactured by NEC. This device is designed to provide electrical isolation between input and output circuits, safeguarding sensitive components from voltage surges and ground loops. Its compact size and robust characteristics make it suitable for a wide array of industrial and commercial applications.

Applications:

  • Industrial Automation: Programmable Logic Controllers (PLCs), I/O modules, and motor control circuits.
  • Power Supplies: Switch-mode power supplies (SMPS), inverters, and DC-DC converters.
  • Measurement Equipment: Digital multimeters, oscilloscopes, and data acquisition systems.
  • Communication Systems: Network interfaces, data transmission lines, and signal isolation.
  • General Purpose Isolation: Isolation of high-voltage circuits from low-voltage control circuits.

Features:

  • Single Channel: Provides a single isolation channel for signal transmission.
  • High Isolation Voltage: Offers a high isolation voltage rating for enhanced safety and protection.
  • Compact Package: Available in a small package for space-constrained applications.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer with minimal loss.
  • Fast Switching Speed: Enables high-speed data transmission and signal processing.

Benefits:

  • Enhanced Safety: Provides robust electrical isolation to protect circuits and personnel.
  • Improved Signal Integrity: Prevents ground loops and noise from interfering with signal transmission.
  • Increased Reliability: Minimizes the risk of damage from voltage surges and transients.
  • Simplified Design: Reduces the need for complex isolation circuitry.
  • Space Savings: Compact package allows for efficient use of board space.

Additional Details:

The PS2706-1-E3 consists of an infrared light-emitting diode (LED) optically coupled to a phototransistor. When current flows through the LED, it emits infrared light, which activates the phototransistor and allows current to flow in the output circuit. The device typically comes in a surface-mount package. Key specifications can be found in the NEC datasheet, including detailed CTR curves, switching time characteristics, and isolation voltage ratings. External components such as current-limiting resistors are typically required to ensure proper operation and protect the LED. The PS2706-1-E3 is a versatile and reliable optocoupler ideal for applications requiring robust electrical isolation and efficient signal transfer.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Intel
Lowest to $18.4668
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9545 $52.4975
130+ $0.7832 $101.8160
200+ $0.7588 $151.7600
275+ $0.7343 $201.9325
355+ $0.7098 $251.9790
475+ $0.6364 $302.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 283 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess