EN
  • EN
  • DE

ASM708EPA

Part No ASM708EPA
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description Low Power UP Supervisor Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147661-ASM708EPA
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ASM708EPA CAD Model

Description

The ASM708EPA is a supervisor circuit manufactured by Alliance Memory. It's primarily designed to monitor the voltage levels in microprocessor and microcontroller systems. When the voltage drops below a certain threshold, the ASM708EPA asserts a reset signal to the processor, preventing it from operating with an insufficient voltage supply.

Applications

  • Microprocessor/Microcontroller Systems: Provides voltage monitoring and reset functionality for microprocessors and microcontrollers.
  • Embedded Systems: Used in embedded systems to ensure proper operation in case of power supply fluctuations.
  • Industrial Control Systems: Protects industrial control systems from malfunctioning due to power supply problems.
  • Automotive Electronics: Provides reliable reset functionality in automotive applications.
  • Consumer Electronics: Used in various consumer electronic devices to prevent data corruption and system crashes.

Features

  • Precision Voltage Monitoring: Accurately monitors the power supply voltage.
  • Power-On Reset Generation: Generates a reset signal upon power-up.
  • Low Supply Current: Minimizes power consumption.
  • Watchdog Timer (Optional): Some versions may include a watchdog timer to detect software failures.
  • Active-Low Reset Output: The reset output is asserted low when a fault condition is detected.

Benefits

  • Prevents Data Corruption: Ensures that the microprocessor operates correctly, preventing data corruption due to low voltage.
  • Improves System Reliability: Protects the system from malfunctioning due to power supply fluctuations.
  • Simplifies Design: Integrates voltage monitoring and reset functionality into a single chip.
  • Reduces System Downtime: By resetting the system upon a power failure, the device minimizes downtime.
  • Enhances System Stability: Provides a stable and reliable reset signal to the microprocessor.

Additional Details

The ASM708EPA typically comes in a small surface-mount package such as an SOT-23 or similar. It is designed for low-power operation. The reset threshold voltage is a critical parameter and should be selected according to the specific requirements of the microprocessor being monitored. The device usually has an active low reset output and requires an external pull-up resistor. Datasheets contain definitive specifications, including reset threshold voltage, reset timeout period, operating temperature range, and package dimensions.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess