EN
  • EN
  • DE

DS1558D

Part No DS1558D
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Watchdog Clock with NV RAM Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1168854-DS1558D
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1558D CAD Model

Description

The DS1558D from Maxim Integrated is a comprehensive memory solution that integrates a full-function, year 2000-compliant (Y2K) real-time clock (RTC) with an embedded crystal, SRAM, and a power-fail control circuit. This product is designed to maintain accurate time and date information, as well as to preserve user data, making it an ideal choice for a wide range of applications, including telecommunications, networking, industrial systems, and any other systems that require a reliable time base and data storage upon power loss.

Key Features

  • Real-Time Clock (RTC): The DS1558D features a highly accurate RTC that maintains seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation valid up to 2100.
  • Embedded Crystal: The inclusion of an embedded crystal within the device package eliminates the need for an external crystal, reducing the overall component count and simplifying the design process.
  • SRAM: The device includes static random-access memory (SRAM) for user data storage, which is protected from power loss by an automatic switchover to a backup battery source.
  • Power-Fail Control: The integrated power-fail control circuit ensures that the RTC and SRAM contents are maintained during power outages, with the switchover threshold voltage being user-adjustable.
  • Serial Interface: The DS1558D communicates with the host system via a simple serial interface, which minimizes the number of I/O lines required and simplifies integration into existing designs.

Applications

The DS1558D is suited for a variety of applications, particularly where timekeeping is critical and data integrity must be maintained in the event of a power failure. Some common applications include:

  • Server Hardware and Network Infrastructure
  • Industrial Control Systems
  • Utility Meters
  • POS Terminals
  • Medical Devices

Summary

Maxim Integrated's DS1558D is a robust, integrated memory solution that provides a secure and reliable way to maintain time and preserve user data across power cycling events. Its integration of RTC, SRAM, and power-fail control features in a single package makes it a compact and efficient choice for designers looking to streamline their system architecture while ensuring data and timekeeping integrity.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 254 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess