EN
  • EN
  • DE

PS2561LT1-1-V

Part No PS2561LT1-1-V
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352098-PS2561LT1-1-V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2561LT1-1-V CAD Model

Description

The PS2561LT1-1-V is a single-channel, surface-mount optocoupler manufactured by NEC (now Renesas Electronics). This device provides electrical isolation between input and output circuits, protecting sensitive components from voltage spikes and electrical noise. It is designed for applications where space is limited and high isolation voltage is required.

Applications:

  • Surface Mount Applications: Designed specifically for applications where surface mount technology (SMT) is required.
  • Industrial Control Equipment: Used in PLCs, motor drives, and other industrial automation systems to isolate control signals.
  • Power Supplies: Provides isolation in switching power supplies to protect sensitive circuits from voltage surges and ground loops.
  • Inverters: Isolates control signals in inverter circuits used in renewable energy systems and motor control applications.
  • Data Communication: Used in communication interfaces to isolate data lines and prevent noise from propagating between circuits.

Features:

  • Surface Mount Package: Designed for automated assembly processes, reducing manufacturing costs.
  • High Isolation Voltage: Provides a high level of electrical isolation (typically 5000 Vrms) between the input and output.
  • Compact Size: Small footprint allows for high-density circuit board designs.
  • High Common-Mode Transient Immunity (CMTI): Offers excellent immunity to transient noise, ensuring reliable operation in noisy environments.
  • Current Transfer Ratio (CTR): Provides efficient signal transfer between the input and output.
  • Pb-Free Construction: Compliant with RoHS directives for environmental protection.

Benefits:

  • Reduced Manufacturing Costs: Surface mount design allows for automated assembly, reducing labor costs.
  • Improved System Safety: High isolation voltage protects operators and equipment from hazardous voltages.
  • Enhanced Reliability: CMTI ensures stable operation in noisy environments, reducing the risk of malfunctions.
  • Space Saving: Compact size allows for denser circuit designs.
  • Simplified Design: Provides a straightforward solution for isolating circuits.
  • Compliance with Environmental Standards: Pb-free construction meets environmental regulations.

Additional Details:

The PS2561LT1-1-V is designed to be used with standard surface mount assembly equipment. The forward current (IF) is typically around 5mA, making it suitable for a variety of logic levels. The collector-emitter voltage (VCEO) is designed to match many common circuit requirements. The operating temperature range is typically between -55°C and +100°C. Always consult the official NEC/Renesas datasheet for precise technical specifications and application guidelines.

You May Also Be Interested in

Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess