EN
  • EN
  • DE
  • IT

NESG3031M05

Part No NESG3031M05
Manufacturer NEC
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Base Voltage (VCBO) 12 V
Collector Emitter Voltage (VCEO) 4.3 V
Emitter Base Voltage (VEBO) 1.5 V
Frequency 110 GHz
Max Operating Temperature 150 °C
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 4
Polarity NPN
Power Dissipation 150 mW
RoHS Non-Compliant
Win Source Part Number 1159822-NESG3031M05
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NESG3031M05 CAD Model

Description

The NEC NESG3031M05 is a custom electronic component that is manufactured by NEC.

  • Win Source Part Number: 1159822-NESG3031M05
  • Supply and Demand Status: Limited
  • Frequency: 110 GHz
  • Power Dissipation: 150 mW
  • Collector Base Voltage (VCBO): 12 V
  • Collector Emitter Voltage (VCEO): 4.3 V
  • Emitter Base Voltage (VEBO): 1.5 V
  • Mount: Surface Mount
  • RoHS: Non-Compliant
  • Operating Temperature: -65°C to 150°C

You May Also Be Interested in

Raytheon Company
Need more? Email Us
Princeton
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Conexant Systems
Lowest to $14.6893
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Intel
Need more? Email Us
Amd
French Electronic Distributor since 1988
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Analog Devices Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,532 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess