EN
  • EN
  • DE

EB2-3TNUL-L1

Part No EB2-3TNUL-L1
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SMD
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 753022-EB2-3TNUL-L1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EB2-3TNUL-L1 CAD Model

Description

The EB2-3TNUL-L1 is a compact signal relay manufactured by NEC. It is designed for high-density mounting and low power consumption, making it suitable for a variety of telecommunications, industrial, and consumer electronics applications. This relay excels in applications requiring reliable switching in a small form factor.

Applications

  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics
  • Security systems
  • Medical equipment

Features

  • Compact size: Allows for high-density mounting on PCBs.
  • Low power consumption: Reduces energy usage and heat generation.
  • High sensitivity: Requires minimal coil power for activation.
  • High dielectric strength: Provides excellent insulation between coil and contacts.
  • Long life: Ensures reliable operation over an extended period.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

  • Space saving: The small footprint enables smaller and more compact device designs.
  • Energy efficient: Low coil power reduces overall system power consumption.
  • Reliable switching: Provides consistent and dependable performance in critical applications.
  • Easy integration: SMT compatibility simplifies the manufacturing process.
  • Cost-effective: Offers a balance of performance and value.

Additional Details

The EB2-3TNUL-L1 relay typically features a coil voltage of 3V. Contact ratings are typically up to 1A at 30VDC. It boasts a high insulation resistance and withstands surge voltages as well. The relay's construction ensures resistance to environmental factors, contributing to its reliability. The materials used are compliant with industry standards for environmental safety. Specific dimensions can be found in the manufacturer's datasheet to ensure proper integration with the target PCB.

You May Also Be Interested in

Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Microchip Technology
Lowest to $6.2562
Intel
Lowest to $50.4238
Texas Instruments
Need more? Email Us
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $2.5606

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,710 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess