EN
  • EN
  • DE

D78C10AGQ

Part No D78C10AGQ
Manufacturer NEC
Catalog OEM Parts (C - E)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001067-D78C10AGQ
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D78C10AGQ CAD Model

Description

The NEC D78C10AGQ is a microcontroller, likely belonging to the NEC 78K series. These microcontrollers are commonly used in embedded systems for control and automation purposes. While specific data on this precise part is scarce, understanding the general capabilities of the NEC 78K series microcontrollers can provide valuable insight into its functions.

Applications:

  • Consumer Electronics: Often found in various consumer devices like remote controls, appliances, and toys.
  • Industrial Automation: Used in industrial machinery, process control systems, and factory automation equipment.
  • Automotive Applications: Can be integrated into automotive control systems, such as engine management and body control modules.
  • Medical Equipment: Employed in medical devices for monitoring, diagnostics, and therapeutic functions.
  • Communication Devices: Utilized in communication equipment, such as modems, network interfaces, and wireless devices.

Features (General for NEC 78K Series):

  • 8-bit or 16-bit CPU Core: Depending on the specific model, it has an 8-bit or 16-bit central processing unit.
  • On-Chip Memory: Contains integrated ROM, RAM, and EPROM/EEPROM for program and data storage.
  • Peripheral Interfaces: Offers a variety of communication interfaces, including UART, SPI, I2C, and CAN.
  • Timers and Counters: Features built-in timers and counters for timing control, event scheduling, and pulse generation.
  • Analog-to-Digital Converter (ADC): Includes an integrated ADC for converting analog signals to digital data.

Benefits (General for NEC 78K Series):

  • Efficient Performance: Delivers good processing power for embedded applications.
  • Low Power Consumption: Designed for energy-efficient operation, ideal for battery-powered devices.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Flexible Programming: Can be programmed to tailor the microcontroller for a wide variety of uses.
  • Robustness: Generally designed for reliable operation in various environments.

Additional Details:

The D78C10AGQ microcontroller often needs external clock signals for proper function. It can be programmed using assembly language or C programming language. The device connects to external components using its general purpose I/O (GPIO) pins. For accurate specifications, pinout details, and programming instructions, it is essential to consult the datasheet or related documentation for the D78C10AGQ or similar NEC 78K series microcontrollers. In certain circuits, pull-up or pull-down resistors are needed on the GPIO pins for correct operation. This microcontroller might contain integrated watch dog timer (WDT).

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess