EN
  • EN
  • DE

D43256AC-10L

Part No D43256AC-10L
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054815-D43256AC-10L
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D43256AC-10L CAD Model

Description

The NEC D43256AC-10L is a 262,144-bit (256K x 1) Dynamic Random Access Memory (DRAM). It functions as a temporary storage medium in various electronic devices, requiring constant power and periodic refresh cycles to retain data. This particular model is known for its relatively fast access time and low power consumption.

Applications

  • Personal Computers: Utilized in older personal computers as main system memory.
  • Graphics Cards: Implemented in graphics cards for frame buffer storage.
  • Printers: Incorporated into printer memory for temporary data buffering.
  • Industrial Control Systems: Integrated into industrial automation equipment requiring memory storage.
  • Embedded Systems: Used in various embedded system applications needing low power memory solutions.

Features

  • Capacity: 262,144 bits (256K x 1 organization).
  • Access Time: 100ns (nanoseconds).
  • Refresh Cycle: Requires periodic refresh cycles to maintain data.
  • Power Consumption: Low power consumption (indicated by the 'L' suffix).
  • Package: DIP (Dual In-line Package).
  • Single 5V Supply: Operates on a single 5V power supply.

Benefits

  • Fast Access Time: 100ns access time enables quick data retrieval and storage.
  • Low Power Consumption: The 'L' suffix indicates a low-power version, making it energy-efficient.
  • Cost-Effective: Provides a cost-effective memory solution for various applications.
  • Easy Integration: The DIP package allows for straightforward integration into existing circuits.
  • Reliable: Delivers reliable memory performance with proper refresh implementation.

Additional Details

The D43256AC-10L is a volatile memory component and requires constant power to retain its stored data. The 'AC' in the part number likely indicates a specific revision or manufacturing process used by NEC. The '-10' denotes the access time of 100 nanoseconds. The 256K x 1 organization means the memory is arranged as 262,144 individual memory locations, each capable of storing one bit of data. The 'L' suffix signifies a low-power version, making it suitable for applications where power efficiency is a primary concern. The refresh cycle is crucial for maintaining data integrity and must be implemented correctly in the memory controller. This DRAM is sensitive to electrostatic discharge (ESD) and should be handled with proper ESD precautions.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.5965

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess