EN
  • EN
  • DE

D41464C-15

Part No D41464C-15
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054799-D41464C-15
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D41464C-15 CAD Model

Description

The NEC D41464C-15 is a 65,536 x 4-bit Dynamic Random Access Memory (DRAM). This DRAM chip provides temporary storage and retrieval of data for a variety of electronic systems. It offers a balance between speed, capacity, and cost, making it suitable for numerous applications, especially those prevalent during the 1980s and 1990s.

Applications

  • Personal Computers: Used as main memory in older PC systems.
  • Graphics Cards: Often used in older graphics cards for frame buffer memory.
  • Printers: Incorporated into printer memory for temporary data storage.
  • Industrial Equipment: Employed in industrial control systems and automation devices requiring memory.
  • Gaming Consoles: Found in early generation video game consoles.

Features

  • Memory Capacity: 262,144 bits (65,536 x 4 organization).
  • Access Time: 150ns (nanoseconds).
  • Refresh Cycle: Requires periodic refresh cycles to maintain data integrity.
  • Operating Voltage: Operates on a single +5V power supply.
  • Package Type: DIP (Dual In-line Package).
  • Multiplexed Addressing: Utilizes multiplexed address inputs to reduce pin count.

Benefits

  • Cost-Effective: Offers a balance of performance and cost for memory applications.
  • Ease of Integration: The DIP package allows for straightforward insertion into circuit boards.
  • Reliable: Provides reliable memory performance when properly implemented with refresh circuitry.
  • Wide Compatibility: Compatible with a wide range of digital logic families.
  • Established Technology: A mature DRAM technology with readily available documentation.

Additional Details

The D41464C-15, like all DRAMs, is a volatile memory, meaning it loses its stored data when power is removed. Therefore, it requires constant power and periodic refresh cycles to retain the data stored in its memory cells. The 'C' in the part number typically indicates a specific temperature range or production process. The -15 designates the access time, which in this case is 150 nanoseconds, a measure of how quickly the memory can read or write data. The 65,536 x 4 organization means that the memory is organized as 65,536 locations, each capable of storing 4 bits of data. Multiplexed addressing reduces the number of pins required on the chip by using the same address lines for both row and column addresses, requiring external latches to demultiplex the addresses. Proper handling precautions are important to prevent electrostatic discharge (ESD) damage to the chip.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess