EN
  • EN
  • DE

2SK514-F

Part No 2SK514-F
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92S
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 751315-2SK514-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK514-F CAD Model

Description

The 2SK514-F is an N-channel junction field-effect transistor (JFET) manufactured by NEC (now Renesas Electronics). It is designed for low-noise amplifier applications, impedance converters, and analog switches. This JFET provides high input impedance and low noise characteristics, making it suitable for sensitive signal amplification and processing.

Applications

  • Low-noise amplifiers (LNAs)
  • Audio preamplifiers
  • Impedance converters
  • Analog switches
  • Mixers and oscillators

Features

  • N-channel JFET
  • Low noise figure
  • High input impedance
  • High transconductance
  • Excellent linearity

Benefits

  • Improved signal-to-noise ratio in amplifier circuits
  • Reduced signal distortion
  • Minimal loading effect on signal sources
  • High gain and sensitivity
  • Stable and predictable performance

Additional Details

The 2SK514-F is particularly well-suited for use in radio frequency (RF) and audio applications where low noise and high gain are critical. Its high input impedance allows it to be easily interfaced with various signal sources without significantly affecting their performance. The device’s transconductance ensures that it provides a high level of amplification with minimal distortion.

Technical Specifications:

  • Drain-Source Voltage (VDS): Typically 25V
  • Gate-Source Voltage (VGS): Typically -25V
  • Drain Current (IDSS): Typically 2.6 mA to 6.5 mA
  • Gate-Source Cutoff Voltage (VGSOFF): Typically -0.5V to -4.0V
  • Transconductance (gm): Typically 3.5 mS
  • Input Capacitance (Ciss): Typically 5 pF

The 2SK514-F is a reliable and versatile JFET ideal for applications requiring low noise amplification and high input impedance, delivering enhanced performance in sensitive electronic circuits.

You May Also Be Interested in

Intel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Samsung
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Texas Instruments
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess