Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1126108-2SD1001
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1001 CAD Model

Description

The 2SD1001 is a silicon NPN epitaxial planar transistor manufactured by NEC. This transistor is designed for use in high-speed switching and amplifier applications. It offers a good balance of voltage, current, and switching speed, making it suitable for a variety of electronic circuits.

Applications

  • High-Speed Switching Circuits: Used in switching power supplies, DC-DC converters, and other high-speed switching applications.
  • Amplifier Circuits: Employed in audio amplifiers, RF amplifiers, and other amplifier circuits requiring high gain and low distortion.
  • Motor Control Circuits: Utilized in motor control circuits for controlling the speed and direction of DC motors.
  • Inverter Circuits: Integrated into inverter circuits for converting DC voltage to AC voltage.
  • Lighting Control: Used in electronic ballast circuits for fluorescent lamps and LED lighting systems.

Features

  • High Collector-Emitter Voltage (VCEO): Offers a high collector-emitter voltage rating, allowing for use in high-voltage applications.
  • High Collector Current (IC): Supports a high collector current, making it suitable for driving high-power loads.
  • Fast Switching Speed: Provides a fast switching speed, enabling efficient operation in high-frequency circuits.
  • Low Saturation Voltage (VCE(sat)): Features a low saturation voltage, minimizing power dissipation and improving efficiency.
  • High Current Gain (hFE): Offers a high current gain, ensuring good amplification performance.
  • Epitaxial Planar Construction: Uses epitaxial planar construction for improved performance and reliability.

Benefits

  • Efficient Switching: Fast switching speed enables efficient operation in switching circuits, reducing power losses.
  • High Power Capability: High collector current and voltage ratings allow for driving high-power loads.
  • Good Amplification Performance: High current gain ensures good amplification performance in amplifier circuits.
  • Low Power Dissipation: Low saturation voltage minimizes power dissipation, improving efficiency and reducing heat generation.
  • Reliable Operation: Epitaxial planar construction ensures robust and reliable operation in various applications.

The 2SD1001 transistor is a versatile component that can be used in a wide range of electronic circuits. Its high voltage and current ratings, fast switching speed, and good amplification performance make it a suitable choice for high-speed switching and amplifier applications. Key specifications include a collector-emitter voltage (VCEO) of typically 80V, a collector current (IC) of typically 1A and a transition frequency (fT) of typically 80 MHz.

You May Also Be Interested in

Maxim Integrated
Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Need more? Email Us
ECAD model for 73S8009CN-32IM/F
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
Texas Instruments
ADC121S625 12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter | IC ADC 12BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC121S625CIMM
Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY, 1X1, SHIELDED, PANEL GROUND, LED | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.2380
ECAD model for 2-406549-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1695 $65.2575
930+ $0.1397 $129.9210
1,430+ $0.1359 $194.3370
1,985+ $0.1307 $259.4395
2,555+ $0.1268 $323.9740
3,410+ $0.1138 $388.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 385 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention